EN
  • EN
  • DE

LC75341

Part No LC75341
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76529-LC75341
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75341 CAD Model

Description

Introducing the LC75341 from ON Semiconductor

The LC75341 from ON Semiconductor is a highly integrated and versatile electronic volume control system designed to meet the demanding requirements of high-quality audio applications. This sophisticated component is an ideal solution for advanced audio systems, providing precision volume control and a wide array of features that enhance the user experience and audio performance.

Key Features

  • Electronic Volume Control: The LC75341 offers smooth and precise volume adjustment, which is essential for maintaining the integrity of the audio signal.
  • Multiple Input Channels: With its multiple input channels, the LC75341 allows for easy switching between different audio sources without the need for additional components.
  • High-Quality Sound: The device is designed to preserve the quality of sound, minimizing noise and distortion to deliver a clear and pure audio experience.
  • Customizable Settings: Users can customize various sound settings, including bass, treble, balance, and fader controls, allowing for a personalized listening experience.
  • Serial Data Control: The LC75341 can be controlled via serial data input, making it easy to integrate into modern digital systems.

Applications

The LC75341 is suitable for a wide range of applications, including:

  • High-fidelity home audio systems
  • Professional audio mixing consoles
  • Car audio systems
  • AV receivers
  • Television sound systems

Technical Specifications

ON Semiconductor's LC75341 boasts technical specifications that cater to the needs of high-performance audio equipment:

  • Low distortion and noise level
  • Wide operating voltage range
  • Efficient power consumption
  • Durable and reliable construction

In conclusion, the LC75341 from ON Semiconductor represents a remarkable blend of performance, functionality, and ease of use for audio system designers and enthusiasts alike. Its comprehensive feature set and robust design make it a standout choice for those looking to enhance their audio systems with superior volume control capabilities.

You May Also Be Interested in

Intel
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127
Infineon Technologies
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $3.5981
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.1882 $58.6348
34+ $3.4365 $116.8410
53+ $3.3291 $176.4423
72+ $3.2218 $231.9696
93+ $3.1143 $289.6299
125+ $2.7921 $349.0125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess