EN
  • EN
  • DE

LTC6941IUD2PBF

Part No LTC6941IUD2PBF
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1072649-LTC6941IUD2PBF
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6941IUD2PBF CAD Model

Description

The LTC6941IUD2#PBF is a high-performance, ultralow noise, and low spurious frequency synthesizer from Linear Technology, now part of Analog Devices. This advanced synthesizer is designed to meet the stringent requirements of fast and precise signal generation in RF and microwave communication systems, test equipment, and radar applications.

Key Features:

  • Frequency Range: The device offers a broad frequency range, capable of generating frequencies from 0.37GHz to 6.39GHz, making it highly versatile for a wide array of applications.
  • Low Phase Noise: With its exceptional phase noise performance, the LTC6941IUD2#PBF ensures signal integrity and reduces noise interference in sensitive RF systems.
  • Integrated VCO: The inclusion of an integrated Voltage-Controlled Oscillator (VCO) simplifies design and reduces the need for external components, saving space and cost.
  • Programmable Divider: It features a programmable divider, phase detector, and delta-sigma modulator, providing flexibility and enabling precise frequency tuning.
  • Output Power Control: The synthesizer includes output power control options, allowing for optimization of signal chain performance.
  • Temperature Range: Designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance in a variety of environments.

Applications:

The LTC6941IUD2#PBF is suitable for high-end applications where performance and reliability are critical. It is commonly used in:

  • Wireless Infrastructure
  • Microwave Point-to-Point Systems
  • Test and Measurement Equipment
  • Phased Array Antennas
  • Aerospace and Defense Systems

Quality and Reliability:

Linear Technology is renowned for its commitment to quality and the LTC6941IUD2#PBF is no exception. It is manufactured to the highest standards and is subject to rigorous testing to ensure it meets the performance requirements of the most demanding applications.

Package Information:

The LTC6941IUD2#PBF is available in a compact, 16-lead QFN package, which is RoHS compliant and designed for surface-mount technology (SMT), facilitating integration into a variety of circuit boards and systems.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess