EN
  • EN
  • DE

LC75106V-TLM-H

Part No LC75106V-TLM-H
Manufacturer ON Semiconductor
Catalog Audio Special Purpose
Description Digital Echo LSI with Built-in Mic Amplifier | IC AUDIO SIGNAL PROCESSOR 36SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Function Audio Signal Processor
Applications Signal Mixing
Number of Channels 2
Interface I2C
Supply Voltage (V) 8V ~ 10V
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 36-LSOP
Supplier Device Package 36-SSOP
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Win Source Part Number 1195561-LC75106V-TLM-H
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75106V-TLM-H CAD Model

Description

The LC75106V-TLM-H from ON Semiconductor is a cutting-edge electronic component designed for high-performance audio signal processing applications. This integrated circuit (IC) is part of ON Semiconductor's extensive portfolio of audio processors and is engineered to deliver superior sound quality and functionality to a wide range of audio equipment.

Key Features

  • High-Quality Audio Processing: The LC75106V-TLM-H is built to provide pristine audio signal processing, ensuring crystal-clear sound reproduction for the most demanding audio systems.
  • Low Power Consumption: This IC is designed to be energy-efficient, making it an ideal choice for battery-powered devices or applications where power conservation is crucial.
  • Advanced Functionality: It comes equipped with a variety of features that allow for sophisticated control over audio processing, catering to the needs of both consumer and professional audio markets.
  • Compact Package: The IC is housed in a compact package, which allows for a smaller footprint on the PCB and is beneficial for space-constrained applications.

Applications

The LC75106V-TLM-H is versatile and can be utilized in numerous audio-related applications. It is particularly well-suited for:

  • Home Theater Systems
  • Professional Audio Mixing Consoles
  • Automotive Audio Systems
  • Portable Audio Devices
  • Public Address Systems

Technical Specifications

The LC75106V-TLM-H operates over a wide temperature range and is designed to meet the rigorous standards of the audio industry. Its technical specifications include:

  • Operating Temperature Range: -40°C to +85°C
  • Supply Voltage Range: Details can be referenced from the manufacturer's datasheet
  • Package Type: Specific packaging information can be found in the product's technical documentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the LC75106V-TLM-H is no exception. It is manufactured under strict quality control measures and is designed to meet the high standards expected by electronics manufacturers and audio professionals alike.

Ordering Information

To purchase or request samples of the LC75106V-TLM-H, customers can contact ON Semiconductor directly or through authorized distributors. Detailed ordering and product information is available on the ON Semiconductor website.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
IC VOLUME CONTROL 44QIPM
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7932 $58.7592
15+ $8.0353 $120.5295
23+ $7.7847 $179.0481
31+ $7.5329 $233.5199
40+ $7.2823 $291.2920
54+ $6.5292 $352.5768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess