EN
  • EN
  • DE

LC74763M-9602-TLM-E

Part No LC74763M-9602-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Display Type LCD
Digits or Characters 288 Characters
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -30°C ~ 70°C
Mounting Type Surface Mount
Package / Case 30-SOP (0.311", 7.90mm Width)
Supplier Device Package 30-MFP-SDJ
Base Product Number LC74763
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176486-LC74763M-9602-TLM-E
Ultra Librarian 3D Model Ultra Librarian LC74763M-9602-TLM-E CAD Model

Description

The LC74763M-9602-TLM-E is a high-performance, precision integrated circuit designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This product is tailored to meet the rigorous demands of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

Key Features:

  • High Integration: The LC74763M-9602-TLM-E integrates multiple functions into a single chip, which helps to reduce the overall component count and save on board space.
  • Power Efficiency: This device is engineered to operate with a low power consumption, making it suitable for battery-powered devices and applications where energy efficiency is paramount.
  • Robust Performance: Built to withstand harsh operating conditions, the LC74763M-9602-TLM-E maintains its performance over a wide temperature range and is resistant to voltage fluctuations and noise.
  • High Precision: ON Semiconductor's commitment to quality ensures that this product offers high precision, providing accurate and reliable results for critical applications.

Applications:

The versatility of the LC74763M-9602-TLM-E allows it to be used across various sectors, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Quality and Reliability:

ON Semiconductor is known for its commitment to quality and reliability. The LC74763M-9602-TLM-E is manufactured under strict quality control standards, ensuring that each product meets the company's high standards for performance and durability.

Environmental Compliance:

The LC74763M-9602-TLM-E complies with various environmental standards, reflecting ON Semiconductor's dedication to sustainability and environmental responsibility. The product is designed to minimize its ecological footprint throughout its lifecycle.

Whether you're designing a state-of-the-art automotive system or a critical medical device, the LC74763M-9602-TLM-E from ON Semiconductor delivers the performance and reliability that your projects require. Invest in this integrated circuit for your next innovation to ensure efficiency, precision, and durability.

You May Also Be Interested in

Maxim Integrated
IC DRVR 7 SEGMNT 8 DIGIT 28PLCC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LCD DISPLAY DRIVERS
Need more? Email Us
Maxim Integrated
8-DIGIT LED DISPLAY DRIVER
Lowest to $14.5505
Microchip Technology
IC DRVR DISPLAY 20CH 80V 28PLCC
Need more? Email Us
Maxim Integrated
5 X 7 MATRIX LED DISPLAY DRIVER
Lowest to $57.8703
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $13.0573
OSRAM Opto Semiconductors Inc.
IC DRVR 7 SEGMNT 8 DIGIT 24SOIC / LED Driver 24-SOIC
Lowest to $62.5624
SG Micro Corp
TQFN-16-EP(3x3) Display Drivers RoHS
Lowest to $0.5821
Harris Corporation
BCD-TO-SEVEN-SEGMENT LATCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8960 $58.7520
29+ $4.0171 $116.4959
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6406 $291.2480
107+ $3.2640 $349.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess