EN
  • EN
  • DE

NRC06F3921TRF

Part No NRC06F3921TRF
Manufacturer NIC-Components Corp.
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NIC-Components Corp.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 832770-NRC06F3921TRF
Ultra Librarian 3D Model Ultra Librarian NRC06F3921TRF CAD Model

Description

The NRC06F3921TRF is a thick film chip resistor manufactured by NIC Components Corp. This resistor is designed for general purpose applications in electronic circuits where precise resistance and stable performance are required. It is part of the NRC series, known for its reliability and compact size.

Applications

  • Consumer electronics: Televisions, audio equipment, and set-top boxes.
  • Industrial control systems: Power supplies, motor drives, and instrumentation.
  • Automotive electronics: Engine control units, lighting systems, and infotainment systems.
  • Telecommunications equipment: Mobile phones, routers, and base stations.
  • Medical devices: Patient monitoring equipment and diagnostic tools.

Features

  • Compact size: 0603 (1608 metric) package size, suitable for high-density circuit boards.
  • Thick film technology: Provides stable resistance and high reliability.
  • Tolerance: Typically available in ±1% and ±5% tolerance options.
  • Resistance value: 3.92 kΩ resistance.
  • Temperature coefficient: Low temperature coefficient of resistance (TCR) for stable performance over a wide temperature range.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits

  • High reliability: Ensures stable performance and long operational life.
  • Precise resistance: Enables accurate circuit operation and reduces errors.
  • Compact size: Allows for miniaturization of electronic devices.
  • Wide operating temperature range: Suitable for use in various environmental conditions.
  • Cost-effective: Provides excellent performance at a competitive price.

Additional Details

The NRC06F3921TRF resistor has a power rating of typically 0.1W. It is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing. The resistor's terminals are typically made of solder-plated material, providing excellent solderability. It is packaged on tape and reel for automated pick and place assembly. The resistance value of 3.92 kΩ is commonly used in various voltage divider, current limiting, and feedback circuits. The operating temperature range is typically from -55°C to +155°C making it suitable for use in harsh environments.

When selecting this resistor, consider factors such as the required power rating, tolerance, and temperature coefficient of resistance to ensure optimal performance in the target application. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
58,825+ $0.0020 $117.6500
93,750+ $0.0018 $168.7500
125,000+ $0.0018 $225.0000
166,670+ $0.0018 $300.0060
214,290+ $0.0016 $342.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess