EN
  • EN
  • DE

LC74735NWS-9817-E

Part No LC74735NWS-9817-E
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description IC DISPLAY CTLR ON SCRN 80SQFP / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Mfr ON Semiconductor
Package Tray
Product Status Obsolete
Base Product Number LC74735
Standard Package 60 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176479-LC74735NWS-9817-E
Ultra Librarian 3D Model Ultra Librarian LC74735NWS-9817-E CAD Model

Description

The LC74735NWS-9817-E is a high-performance integrated circuit designed by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive range of semiconductor components that cater to various applications across multiple industries, including automotive, telecommunications, computing, and consumer electronics.

Key Features

  • Advanced Technology: Built using ON Semiconductor's cutting-edge process technology, the LC74735NWS-9817-E ensures reliable performance and longevity.
  • High Integration: This IC integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Energy Efficiency: As with all ON Semiconductor products, this device is designed to operate with minimal power consumption, contributing to energy savings and extended battery life in portable applications.
  • Compact Form Factor: The LC74735NWS-9817-E comes in a small package, making it ideal for space-constrained applications.

Applications

The versatility of the LC74735NWS-9817-E allows it to be used in a wide array of applications. It is particularly suited for use in advanced electronic systems where space and power efficiency are critical. This includes, but is not limited to, smart home devices, portable electronics, automotive systems, and industrial automation.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The LC74735NWS-9817-E is subjected to rigorous testing and quality control measures to ensure it meets the stringent standards set by the industry and ON Semiconductor itself. Customers can trust this product for its reliability and performance in their critical applications.

Environmental Compliance

In line with ON Semiconductor's commitment to environmental stewardship, the LC74735NWS-9817-E complies with various international environmental regulations. This ensures that the product is not only efficient but also has a reduced environmental impact throughout its lifecycle.

You May Also Be Interested in

Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Texas Instruments
IC DRVR 7 SEGMNT 1 DIGIT 16TSSOP / LCD Driver 16-TSSOP
Need more? Email Us
Texas Instruments
DLP DRIVER / DMD Driver 201-NFBGA (13x13)
Lowest to $93.5477
Silicon Labs
IC DRVR 128 SEGMENT 48QFN / LCD Driver 48-QFN (7x7)
Need more? Email Us
Texas Instruments
DLP DISPLAY CONTROLLER FOR DLP16 / DLP Driver 176-NFBGA (7x7)
Need more? Email Us
NXP / Nexperia
UNIVERSAL LCD DRIVER FOR LOW MUL / LED, LCD Driver 56-TSSOP
Need more? Email Us
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322
Rohm Semiconductor
IC DRVR 80 SEGMENT 32SSOPA / LCD Driver 32-SSOP-A
Lowest to $0.4316
Maxim Integrated
IC DRVR VFD TUBE SRL 28TSSOP
Lowest to $37.1322

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2814 $59.0652
43+ $2.6923 $115.7689
67+ $2.6082 $174.7494
92+ $2.5241 $232.2172
119+ $2.4400 $290.3600
159+ $2.1876 $347.8284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess