EN
  • EN
  • DE

KMPC8275VRMIBA

Part No KMPC8275VRMIBA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 516BGA / PowerPC G2_LE Microprocessor IC series 1 Core, 32-Bit 266MHz 516-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G2_LE
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
USB USB 2.0 (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number KMPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1031128-KMPC8275VRMIBA
Ultra Librarian 3D Model Ultra Librarian KMPC8275VRMIBA CAD Model

Description

The NXP KMPC8275VRMIBA is a versatile and high-performance microprocessor designed to cater to a broad range of computing requirements. This product, stemming from the renowned PowerQUICC™ II family, is engineered to deliver exceptional processing capabilities for networking and embedded systems. The KMPC8275VRMIBA is built on Power Architecture®, a technology that has set the standard for embedded processing for decades, offering a blend of performance, power efficiency, and reliability.

At the heart of the KMPC8275VRMIBA lies an integrated PowerPC core with a clock speed that ensures swift execution of complex tasks. This robust processor is suitable for multifaceted applications such as wireless infrastructure, enterprise networking, storage systems, and high-end imaging. Its architecture is designed to handle multiple instructions with high throughput, making it an ideal choice for systems that require concurrent processing capabilities.

The device comes equipped with a rich set of features including a high-speed DDR memory controller, which provides a fast and efficient pathway for data transfer between the processor and memory. Additionally, it includes a range of integrated peripherals such as dual Ethernet controllers, PCI interface, and I/O ports that facilitate versatile connectivity options and system expansion.

NXP's focus on security is evident in the KMPC8275VRMIBA, which incorporates advanced security features to ensure data integrity and secure communications. These features make it suitable for applications where data protection and secure transactions are paramount.

The microprocessor is built with scalability in mind, allowing system designers to develop a range of products using the same processor family. This scalability, combined with the processor's long-term availability, makes the KMPC8275VRMIBA a future-proof choice for embedded systems that require a long lifecycle.

Overall, the NXP KMPC8275VRMIBA is a powerful and reliable solution for complex embedded applications. Its combination of processing power, connectivity, and security features make it an excellent choice for system designers looking to create sophisticated and secure products in the networking and communications sector.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
IBM
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess