EN
  • EN
  • DE
  • IT

LC72715PW-UP-H

Part No LC72715PW-UP-H
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 76400-LC72715PW-UP-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC72715PW-UP-H CAD Model

Description

The LC72715PW-UP-H is a state-of-the-art digital signal processor (DSP) chip from ON Semiconductor, a leading provider in the semiconductor industry. This advanced product is designed to offer robust performance for a wide range of audio processing applications. With its high integration and rich feature set, the LC72715PW-UP-H is an ideal choice for designers looking to enhance audio capabilities in their products.

Key Features

  • High-Performance DSP Core: At the heart of the LC72715PW-UP-H is a powerful digital signal processing core that provides efficient and speedy audio signal manipulation, ensuring high-quality sound output.
  • Low Power Consumption: The device is engineered for energy efficiency, which makes it suitable for battery-powered applications where power consumption is a critical factor.
  • Advanced Audio Processing: It supports a variety of audio processing functions, including noise reduction, equalization, and dynamic range compression, making it versatile for different audio environments.
  • Compact Package: The LC72715PW-UP-H comes in a small-footprint package, allowing for its integration into space-constrained designs without compromising performance.

Applications

The LC72715PW-UP-H is perfect for a diverse range of applications that require high-quality audio processing. It is particularly suited for:

  • Wireless audio systems
  • Home theater systems
  • Automotive audio systems
  • Professional audio equipment

Technical Specifications

Some of the technical specifications of the LC72715PW-UP-H include:

  • Supply Voltage: Specified operating range to ensure stable performance.
  • Operating Temperature: Designed to work within a specified temperature range suitable for most electronic devices.
  • Package Type: Comes in a package that is easy to mount on a variety of PCBs.
  • Quality and Reliability: Built to ON Semiconductor's high-quality standards, ensuring long-term reliability for end-users.

Overall, the LC72715PW-UP-H from ON Semiconductor is a sophisticated and versatile DSP chip that delivers exceptional audio processing capabilities. Its integration into your audio system can significantly enhance the sound quality and performance of your product, making it a top choice for audio designers and manufacturers.

You May Also Be Interested in

Maglayers
Lowest to $0.5485
Fairchild/ON Semiconductor
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0532
NXP / Nexperia
Lowest to $6.5194
Linear Technology
Need more? Email Us
Rohm Semiconductor
Lowest to $0.0763
Rohm Semiconductor
Lowest to $0.1752
Linear Technology
Need more? Email Us
ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.7657 $67.7826
42+ $3.0904 $129.7968
65+ $2.9934 $194.5710
90+ $2.8963 $260.6670
116+ $2.8007 $324.8812
155+ $2.5109 $389.1895
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,100 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess