The LC3564QM-10-TLM is a high-performance, low-power CMOS Static Random Access Memory (SRAM) device from ON Semiconductor. It boasts a large 64K-bit memory capacity, organized as 8,192 words by 8 bits, making it an ideal choice for a wide range of applications that require reliable and fast data storage and retrieval.
Key Features:
- High-Speed Access: With an access time of 10 ns, this SRAM device allows for rapid data access, which is crucial for applications requiring high-speed computation and real-time data processing.
- Low Power Consumption: Designed for energy efficiency, the LC3564QM-10-TLM is optimized for low power operations, making it suitable for battery-powered and portable devices.
- Single 5V Power Supply: The device operates on a single 5V power supply, simplifying power management in system design.
- Wide Operating Temperature: It is designed to perform reliably over a wide range of temperatures, from -40°C to +85°C, ensuring stable operation under various environmental conditions.
- Easy Integration: The LC3564QM-10-TLM comes in a 28-pin, 600 mil SOJ package, which is compatible with standard sockets and easy to integrate into existing designs.
Applications:
The versatility of the LC3564QM-10-TLM makes it an excellent choice for a variety of applications, including:
- Embedded systems
- Industrial control systems
- Telecommunication equipment
- Automotive electronics
- Medical devices
- Instrumentation
Quality and Reliability:
ON Semiconductor is known for its commitment to quality and reliability. The LC3564QM-10-TLM is manufactured with this commitment in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. With ON Semiconductor's expertise in semiconductor design and fabrication, customers can trust the LC3564QM-10-TLM to deliver consistent performance and durability.