ON Semiconductor LC3517AS-15: High-Performance Static RAM
The ON Semiconductor LC3517AS-15 is a high-speed, low-power Static Random Access Memory (SRAM) device designed to deliver reliable and efficient performance for a wide range of applications. This SRAM chip offers a storage capacity of 16K (16,384) x 1 bit, providing ample space for critical data storage needs in complex electronic systems.
Key Features
- Memory Capacity: 16K (16,384) x 1 bit, allowing for efficient data management and retrieval.
- Access Time: The device boasts a fast access time of 150ns, enabling quick read and write operations, which is essential for high-speed microprocessors and computing applications.
- Single 5V Power Supply: Operates on a single 5V power supply, simplifying power management and ensuring compatibility with a variety of digital circuits.
- Low Power Consumption: Features a low power standby mode, making it ideal for battery-powered and energy-sensitive applications.
- Package: Available in a 24-pin DIP (Dual In-line Package), the LC3517AS-15 is designed for easy integration into a broad range of electronic systems.
Applications
The LC3517AS-15 SRAM from ON Semiconductor is suitable for various applications, including:
- Embedded systems
- Microprocessor-based systems
- Telecommunications equipment
- Industrial control systems
- Automotive electronics
- Portable devices and instrumentation
Reliability and Quality
ON Semiconductor is known for its commitment to quality and reliability, and the LC3517AS-15 is no exception. This SRAM chip is produced with the highest standards, ensuring stable performance and longevity in a variety of operating conditions. The device is also backed by ON Semiconductor's technical support and expertise, providing additional assurance for designers and engineers integrating this memory component into their systems.
Whether you're developing high-speed computing devices or power-conscious portable applications, the LC3517AS-15 offers the performance and reliability you need to ensure your products stand out in the competitive electronics market.