The LC07TB series from ON Semiconductor represents a state-of-the-art solution for circuit protection, designed to safeguard sensitive electronics from voltage spikes and transients. This high-performance product line is engineered to meet the rigorous demands of today's advanced electronic devices, providing reliable and robust protection against overvoltage events that can cause irreversible damage to integrated circuits and other critical components.
The LC07TB series features low-capacitance transient voltage suppressor (TVS) arrays that are ideal for protecting high-speed data lines such as USB 2.0, Ethernet, and other vulnerable circuits. With its fast response time, the LC07TB reacts swiftly to transient events, clamping excess voltage and shunting it away from sensitive components to ground, thereby ensuring the integrity and longevity of electronic systems.
Constructed with ON Semiconductor's cutting-edge technology, the LC07TB series offers a peak pulse power rating of 600 Watts for an 8/20 microsecond waveform. This impressive power handling capability ensures that the device can withstand high-energy transients without performance degradation. Its low operating and clamping voltages make it suitable for a variety of applications, including consumer electronics, portable devices, and industrial equipment.
The LC07TB series is packaged in a space-saving SOT-23 package, which not only reduces the board space requirement but also enables designers to incorporate the device in applications where space is at a premium. The series is also characterized by its low leakage current and RoHS compliance, making it an environmentally friendly choice for modern electronic designs.
In summary, the ON Semiconductor LC07TB Transient Voltage Suppressor is a top-tier protection solution that combines high surge capability, rapid response time, and minimal impact on signal integrity. It is an indispensable component for designers who seek to enhance the durability and safety of their electronic products without compromising on performance or space.