EN
  • EN
  • DE

LB8688LF-TE-L-E

Part No LB8688LF-TE-L-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75485-LB8688LF-TE-L-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB8688LF-TE-L-E CAD Model

Description

The LB8688LF-TE-L-E is a high-performance, motor driver IC crafted by ON Semiconductor, a leader in energy-efficient innovations. This integrated circuit is designed to deliver precision and power for a wide range of motor control applications. With its advanced features and robust design, the LB8688LF-TE-L-E is an excellent choice for engineers looking to drive motors with efficiency and reliability.

Key Features

  • High Voltage Tolerance: The device is capable of operating at high voltages, making it suitable for a variety of motor control systems.
  • Low RDS(on): The low on-resistance of the output transistors ensures minimal voltage drop and power loss, allowing for more efficient operation.
  • Integrated Protection Circuits: The LB8688LF-TE-L-E includes various protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under adverse conditions.
  • Flexible Control Options: With multiple control inputs, the device offers flexibility in motor operation, including forward, reverse, brake, and standby modes.
  • Compact Package: The IC is offered in a small form factor package, which is ideal for space-constrained applications.

Applications

The LB8688LF-TE-L-E is versatile and can be used in various applications that require precise motor control. Its robust design makes it particularly well-suited for:

  • Office Automation Equipment
  • Home Appliances
  • Battery-Powered Devices
  • Automotive Systems

Technical Specifications

The device operates over a wide temperature range and is designed to interface seamlessly with microcontrollers and other digital systems. It supports a range of motor types, including brushed DC motors, making it a flexible solution for many design challenges.

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products, and the LB8688LF-TE-L-E is built to meet rigorous industry standards. Customers can expect consistent performance and longevity from this motor driver IC.

For detailed specifications and application notes, engineers and designers are encouraged to consult the official datasheet and product documentation available from ON Semiconductor.

You May Also Be Interested in

Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Intel
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Lite-On Inc.
Lowest to $6.0684
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2,175+ $0.0266 $57.8550
5,265+ $0.0219 $115.3035
8,335+ $0.0208 $173.3680
11,115+ $0.0208 $231.1920
14,710+ $0.0196 $288.3160
18,750+ $0.0185 $346.8750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 168,000 pieces
MOQ: 2175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess