EN
  • EN
  • DE

LB8681CL-N-TL-E

Part No LB8681CL-N-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75480-LB8681CL-N-TL-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LB8681CL-N-TL-E CAD Model

Description

ON Semiconductor's LB8681CL-N-TL-E: A Robust Motor Driver Solution

The LB8681CL-N-TL-E from ON Semiconductor is a highly efficient motor driver integrated circuit (IC) designed to deliver precise control and drive capabilities for a wide range of motor applications. Its compact design and advanced features make it an ideal choice for engineers looking to implement a reliable motor control system in their designs.

Key Features

  • Motor Type Compatibility: The LB8681CL-N-TL-E is versatile and can be used to drive various types of motors, including stepper motors, DC motors, and brushless DC (BLDC) motors, providing a flexible solution for different motor control needs.
  • High Efficiency: With an emphasis on power conservation, this motor driver IC is engineered to operate with high efficiency, reducing heat generation and power loss, which is critical for battery-powered applications.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring the longevity and safety of both the IC and the motor.
  • Compact Package: The LB8681CL-N-TL-E comes in a small package, making it suitable for space-constrained applications without compromising performance.

Applications

The LB8681CL-N-TL-E is designed to meet the demands of a diverse range of applications. It is particularly well-suited for portable devices, home appliances, office automation equipment, and healthcare devices where precise motor control is essential. Its small footprint also makes it an excellent choice for wearable technology and IoT devices where space is at a premium.

Technical Specifications

ON Semiconductor's LB8681CL-N-TL-E boasts impressive technical specifications, including a wide operating voltage range and the ability to handle significant current loads. This makes it a robust and adaptable solution for driving motors in various conditions and applications.

Conclusion

Overall, the LB8681CL-N-TL-E from ON Semiconductor represents a sophisticated motor driver solution that combines performance, efficiency, and reliability. Its integrated protection features and compatibility with multiple motor types make it a go-to choice for developers seeking a high-quality motor control IC. Whether for consumer electronics, industrial automation, or specialized equipment, the LB8681CL-N-TL-E stands out as a top-tier component in motor driver technology.

You May Also Be Interested in

Lite-On Inc.
Lowest to $0.1617
Intel
Need more? Email Us
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Leshan Radio
Switching diode
Lowest to $0.0127
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
ON Semiconductor
Lowest to $0.0093
Lite-On Inc.
Lowest to $6.0684
Texas Instruments
Lowest to $10.3783

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
355+ $0.1640 $58.2200
865+ $0.1340 $115.9100
1,330+ $0.1305 $173.5650
1,835+ $0.1259 $231.0265
2,360+ $0.1224 $288.8640
3,160+ $0.1097 $346.6520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess