EN
  • EN
  • DE

LB8115W-NA-TLM-E

Part No LB8115W-NA-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description SYSTEM MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175451-LB8115W-NA-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB8115W-NA-TLM-E CAD Model

Description

Introducing the LB8115W-NA-TLM-E from ON Semiconductor

The LB8115W-NA-TLM-E is a cutting-edge product from ON Semiconductor, a renowned leader in energy-efficient innovations. This component is designed to cater to the demanding needs of modern electronic applications, ensuring high performance, reliability, and energy efficiency. It is an ideal choice for designers looking for a robust solution in their power management, automotive, consumer, and industrial applications.

Key Features

  • High Precision: The LB8115W-NA-TLM-E offers exceptional accuracy and stability, which is crucial for applications requiring precise voltage or current regulation.
  • Energy Efficient: This product is engineered to minimize power loss, thereby ensuring energy-efficient operation and helping reduce the overall power consumption of the system it's integrated into.
  • Durable Design: Built to withstand harsh conditions, the LB8115W-NA-TLM-E is robust and reliable, making it suitable for industrial environments where components are exposed to stressors such as temperature fluctuations and mechanical vibrations.
  • Flexible Applications: ON Semiconductor's versatile product can be used in a wide range of applications, from automotive systems to consumer electronics, offering designers a flexible component that can adapt to various requirements.

Technical Specifications

The LB8115W-NA-TLM-E comes with an array of technical specifications that ensure its suitability for high-demand applications. It operates over a wide temperature range, has a compact footprint for space-constrained designs, and features protection mechanisms that safeguard the component against overvoltage, overcurrent, and thermal overload conditions.

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The LB8115W-NA-TLM-E is backed by the company's rigorous testing and quality assurance processes, ensuring that each component meets the highest standards of performance and reliability. Additionally, ON Semiconductor provides comprehensive technical support to assist customers in integrating this product into their designs, ensuring a smooth development process and a quick time-to-market.

Whether you're developing power management systems, sophisticated automotive electronics, or innovative consumer devices, the LB8115W-NA-TLM-E from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3587 $60.4566
42+ $2.7558 $115.7436
65+ $2.6704 $173.5760
90+ $2.5837 $232.5330
116+ $2.4983 $289.8028
155+ $2.2395 $347.1225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess