EN
  • EN
  • DE

DS99R104TSQ

Part No DS99R104TSQ
Manufacturer Rochester Electronics
Catalog Interface - Serializers, Deserializers
Description LINE RECEIVER, 1 FUNC, 1 DRIVER,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
Manufacturer National Semiconductor
Package Bulk
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-WFQFN Exposed Pad
Case / Package 48-WQFN (7x7)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869657-DS99R104TSQ
Ultra Librarian 3D Model Ultra Librarian DS99R104TSQ CAD Model

Description

The National Semiconductor 869657-DS99R104TSQ is a 960Mbps deserializer with 1 input and 24 output channels.

  • Data Rate: 960Mbps
  • Package: 48-WQFN (7x7)
  • Mounting Type: Surface-Mount
  • Operating Temperature: -40°C to 85°C
  • Category: Integrated Circuits (ICs)
  • Popularity: Medium

You May Also Be Interested in

Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Maxim Integrated
IC SERIALIZER 1.5GBPS 32TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER PROG 48TSSOP
Lowest to $8.5077
Maxim Integrated
1.5GBPS PARALLEL GMSL SERIALIZER
Need more? Email Us
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
Maxim Integrated
IC DESERIALIZER 21BIT 48TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess