EN
  • EN
  • DE

LB1973JA-AH

Part No LB1973JA-AH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 1.8-7.5V 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Bipolar Parallel 16-SSOP
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 85°C (TA)
Mounting Surface Mount
Package 16-LSSOP (0.173", 4.40mm Width)
Case / Package 16-SSOP
Family Name LB1973
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LB1973JAAH, LB1973JA-AHOSCT, LB1973JA-AHOSTR, LB1973JA-AHOSDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876720-LB1973JA-AH
Ultra Librarian 3D Model Ultra Librarian LB1973JA-AH CAD Model

Description

The LB1973JA-AH is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision-engineered component is tailored for advanced motor control applications, making it an ideal choice for designers looking to enhance the performance and reliability of their systems.

Key Features

  • High Voltage Tolerance: The LB1973JA-AH is capable of handling high voltage operations, which makes it suitable for a wide range of industrial applications.
  • Efficient Motor Control: With its sophisticated control features, it provides efficient and precise control of motor operations, ensuring smooth and accurate performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC helps reduce overall power consumption, leading to cost savings and a reduced environmental footprint.
  • Durable Construction: Built with ON Semiconductor's commitment to quality, the LB1973JA-AH is designed for durability and long-term reliability even in challenging conditions.

Applications

The LB1973JA-AH is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial motor drives
  • Automated machinery
  • Robotics systems
  • Consumer electronics
  • Automotive systems

Technical Specifications

For technical enthusiasts and engineers, the LB1973JA-AH boasts a comprehensive set of specifications that highlight its performance capabilities:

  • Voltage Range: Optimized for high-voltage operations
  • Control Precision: High-resolution control for accurate motor management
  • Efficiency: Low quiescent current to minimize power loss
  • Package: Robust packaging designed for easy integration into various systems

Quality and Support

ON Semiconductor stands behind the LB1973JA-AH with robust technical support and a commitment to quality. Customers can rely on comprehensive documentation, application notes, and dedicated support to ensure successful implementation of this component into their products.

In conclusion, the LB1973JA-AH from ON Semiconductor represents a blend of advanced technology, energy efficiency, and reliability, making it a top choice for professionals seeking to innovate in the field of motor control.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3978 $62.9010
105+ $1.1469 $120.4245
160+ $1.1111 $177.7760
215+ $1.0753 $231.1895
280+ $1.0394 $291.0320
375+ $0.9319 $349.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,120 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess