EN
  • EN
  • DE

LB1937T-MPB-E

Part No LB1937T-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR TSSOP-24
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology Bipolar
Channel Output Current 800mA
Supply Voltage - Operating 2.5 V to 9.5 V
Voltage - Load 2.5 V to 9.5 V
Temperature Range - Operating -30°C to 85°C (TA)
Fault Protection Over Temperature
Mounting SMD (SMT)
Case / Package 24-TSSOP
Win Source Part Number 070710-LB1937T-MPB-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1937T-MPB-E CAD Model

Description

The ON Semiconductor LB1937T-MPB-E is a highly efficient, low saturation, bidirectional motor driver IC, designed to meet the rigorous demands of modern compact electronic applications. This versatile motor driver is suitable for a variety of uses, including but not limited to, portable devices, small appliances, and other low-voltage or battery-powered motor driving applications.

Key Features:

  • Low Voltage Operation: The LB1937T-MPB-E operates at a voltage range of 2.5V to 9.0V, making it ideal for battery-operated devices where power efficiency is critical.
  • High Output Current: Capable of delivering an output current of up to 400mA, this motor driver can handle a wide range of motor driving tasks with ease.
  • Low Saturation Voltage: The device features a low saturation voltage, which reduces power loss and improves efficiency, especially beneficial when running at low voltages.
  • Small Package: Enclosed in an 8-pin SOP package, the LB1937T-MPB-E is compact and suitable for applications where space is at a premium.
  • Bidirectional Control: With bidirectional control capability, this IC allows for simple and effective direction control of the motor, enhancing the flexibility of the overall design.
  • Thermal Shutdown Function: The built-in thermal shutdown function protects the IC from overheating, ensuring reliable operation and longevity of the product.

Applications:

  • Portable electronic devices
  • Small household appliances
  • Battery-powered toys
  • Office automation machines
  • Personal care products

The LB1937T-MPB-E motor driver from ON Semiconductor is an exceptional choice for designers looking to incorporate a reliable, efficient, and compact motor control solution into their products. Its low power consumption and high current capability, coupled with a straightforward control interface, make it a versatile component for a myriad of applications.

You May Also Be Interested in

Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0365 $60.7300
47+ $2.4913 $117.0911
72+ $2.4140 $173.8080
99+ $2.3354 $231.2046
128+ $2.2580 $289.0240
172+ $2.0247 $348.2484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,680 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess