EN
  • EN
  • DE

LB1935FA-BH

Part No LB1935FA-BH
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPLR 2.2-7.5V 10MCRO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 46 Weeks
Features Bipolar Motor Driver Bipolar Parallel 10-Micro
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -20°C ~ 75°C (TA)
Mounting Surface Mount
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Case / Package 10-Micro
Family Name LB1935
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922717-LB1935FA-BH
Ultra Librarian 3D Model Ultra Librarian LB1935FA-BH CAD Model

Description

ON Semiconductor's LB1935FA-BH: A Compact and Efficient Motor Driver

The LB1935FA-BH by ON Semiconductor is a versatile and high-performing motor driver IC designed to deliver efficiency and reliability for a range of applications. This compact, low-saturation, bidirectional motor driver is an ideal solution for driving small DC motors with precision and ease. Its design caters to the needs of modern, space-constrained devices while ensuring optimal power management and control.

Key Features and Benefits

  • Operating Voltage Range: The LB1935FA-BH operates effectively across a wide voltage range, making it suitable for various applications and ensuring compatibility with different motor specifications.
  • Low Saturation Voltage: The low saturation voltage feature of this motor driver minimizes power loss, enhances efficiency, and extends battery life in portable applications.
  • Output Current Capacity: With its ability to handle a substantial output current, the LB1935FA-BH can drive a range of small DC motors without the need for additional components.
  • Compact Package: The small footprint of the LB1935FA-BH allows it to be integrated into space-constrained designs without compromising performance.
  • Thermal Shutdown Circuit: The built-in thermal shutdown circuit protects the IC from overheating, ensuring long-term reliability and safety in operation.

Applications

The LB1935FA-BH is designed for use in a variety of applications where efficient motor control is essential. It is particularly well-suited for portable devices, where power conservation is critical. Common applications include:

  • Portable electronic devices
  • Small home appliances
  • Battery-powered toys
  • Office automation equipment

Easy Integration and Use

ON Semiconductor has designed the LB1935FA-BH with simplicity in mind. Its straightforward pin configuration and easy-to-integrate package make it accessible for designers of all skill levels. The IC's reliable performance and ON Semiconductor's commitment to quality mean that the LB1935FA-BH is a motor driver you can trust for your next project.

Whether you are working on a new portable gadget, a battery-operated toy, or any small motor-driven device, the LB1935FA-BH from ON Semiconductor offers a balance of power, efficiency, and compactness to meet your design requirements.

You May Also Be Interested in

Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8918 $56.7540
65+ $1.5523 $100.8995
100+ $1.5038 $150.3800
140+ $1.4553 $203.7420
180+ $1.4068 $253.2240
240+ $1.2612 $302.6880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess