EN
  • EN
  • DE

TPA0232PWP

Part No TPA0232PWP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 2.8W AB 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class AB
Output Type 2-Channel (Stereo) with Stereo Headphones
Max Output Power x Channels @ Load 2.8W x 2 @ 3 Ohm
Supply Voltage - Operating 4.5 V to 5.5 V
Features Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-HTSSOP
Dimension 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Win Source Part Number 055337-TPA0232PWP
Popularity Medium
Supply and Demand Status Limited
Quantity per package 60
Ultra Librarian 3D Model Ultra Librarian TPA0232PWP CAD Model

Description

TPA0232PWP Product Image

The TPA0232PWP from Texas Instruments is a high-fidelity stereo audio power amplifier designed to deliver exceptional sound quality for a wide range of consumer electronics. This versatile amplifier is housed in a 24-pin TSSOP (Thin Shrink Small Outline Package) with PowerPAD™, making it an excellent choice for space-constrained applications.

With an operating voltage range of 2.5V to 5.5V, the TPA0232PWP is ideal for portable and battery-powered devices such as mobile phones, tablets, and laptops, as well as for fixed electronic products like TVs, monitors, and home theater systems. It is capable of driving 2W into a 4Ω load with a 5V supply, ensuring robust sound output without compromising on clarity and fidelity.

Key Features:

  • Output Power: 2W into 4Ω load at 5V supply
  • THD+N: Low distortion (0.08% typical) at 1 kHz ensures high-quality audio reproduction
  • Efficiency: High efficiency of 90% reduces power consumption and heat generation
  • Volume Control: Independent gain and volume control via external components
  • Shutdown Feature: Shutdown pin for power saving when the amplifier is not in use
  • Thermal and Overcurrent Protection: Built-in safeguards to ensure longevity and reliability
  • Surface-Mount Package: Compact 24-pin TSSOP with PowerPAD™ for improved thermal performance

The TPA0232PWP also features external gain setting, which allows for customization of the audio output, and independent volume control that can be adjusted to suit the listener's preference. The integrated shutdown feature enables the device to be turned off, thereby conserving power when the amplifier is not actively being used. This is particularly beneficial for portable applications where battery life is crucial.

With its built-in thermal and overcurrent protection, the TPA0232PWP is not only high performing but also reliable. It ensures that your device continues to operate safely even under challenging conditions. Whether you're designing a portable audio system or a fixed entertainment unit, the TPA0232PWP offers a sound solution that will enhance the end-user's listening experience.

You May Also Be Interested in

SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
THAT Corporation
4305Q16-U THAT Audio Amplifiers Pre-Trimmed Analog Engine IC - QSOP16 datasheet, inventory, & pricing.
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4443 $50.5505
85+ $1.1851 $100.7335
135+ $1.1481 $154.9935
185+ $1.1110 $205.5350
235+ $1.0740 $252.3900
315+ $0.9629 $303.3135
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 986 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess