EN
  • EN
  • DE

LB1868-E

Part No LB1868-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description MOTION CONTROL ELECTRONIC / Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number LB1868
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175283-LB1868-E
Ultra Librarian 3D Model Ultra Librarian LB1868-E CAD Model

Description

The LB1868-E from ON Semiconductor is a high-performance motor driver integrated circuit (IC) designed to control small DC motors with superb efficiency and precision. This compact, yet powerful, motor driver IC is an ideal choice for a wide range of applications, including office automation equipment, home appliances, and battery-powered devices.

Key Features

  • Motor Type Compatibility: The LB1868-E is capable of driving small brushed DC motors, offering a versatile solution for various motor control needs.
  • Operating Voltage Range: This motor driver operates within a voltage range of 2.5V to 9.5V, making it suitable for low-voltage applications and compatible with a variety of power sources.
  • Output Current: It can deliver an output current of up to 400mA, providing the necessary power to drive small to medium-sized motors.
  • Low Saturation Voltage: The device features low saturation voltage to minimize power loss and improve overall efficiency during operation.
  • Built-in Thermal Shutdown Circuit: To ensure reliable operation and protect the IC from overheating, the LB1868-E is equipped with a thermal shutdown circuit.

Advanced Protection Features

The LB1868-E is designed with multiple protection features to ensure the longevity and safety of both the IC and the motor it controls. These include:

  • Overcurrent protection to prevent damage from excessive current draw.
  • Undervoltage lockout (UVLO) to protect against operation at insufficient voltages.

Applications

With its robust design and versatile features, the LB1868-E is well-suited for a variety of applications, such as:

  • Portable devices requiring efficient battery-powered motor control.
  • Office equipment like printers and scanners that demand reliable and quiet motor operation.
  • Consumer electronics where compact size and energy efficiency are essential.

Overall, the LB1868-E motor driver IC from ON Semiconductor is an excellent choice for designers looking for a reliable, efficient, and easy-to-implement solution for controlling DC motors in their next project.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
NXP / Nexperia
IC SW SERIAL OCTAL 32SOIC / Driver 32-SOIC
Lowest to $32.6415
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5195 $58.5585
8+ $16.0164 $128.1312
12+ $15.5163 $186.1956
16+ $15.0150 $240.2400
20+ $14.5149 $290.2980
27+ $13.0134 $351.3618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,880 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess