EN
  • EN
  • DE

LB1862M-MPB-H

Part No LB1862M-MPB-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293995-LB1862M-MPB-H
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB1862M-MPB-H CAD Model

Description

ON Semiconductor LB1862M-MPB-H Low Voltage Stepper Motor Driver

The LB1862M-MPB-H from ON Semiconductor is a highly proficient stepper motor driver designed to cater to the demands of low voltage applications. This advanced component is specifically engineered to offer precision and efficiency in controlling stepper motors, making it an ideal choice for a wide range of electronic devices and automation systems.

Key Features

  • Low Operating Voltage: The LB1862M-MPB-H operates at a voltage range that is perfect for battery-operated devices, ensuring minimal power consumption while maintaining effective performance.
  • Compact Design: Its small footprint allows for integration into space-constrained applications, making it a versatile solution for various compact electronic assemblies.
  • High Efficiency: With its optimized design, the driver ensures high efficiency in motor control, translating to better battery life and reduced heat generation.
  • Bipolar Drive: The bipolar driving method provides improved torque and speed control, which is essential for applications requiring precise motor movements.

Applications

The LB1862M-MPB-H is suitable for a diverse array of applications where low voltage operation and precise motor control are paramount. These include, but are not limited to:

  • Portable electronic devices
  • Medical instruments
  • Robotics
  • Office automation equipment
  • Consumer electronics

Technical Specifications

ON Semiconductor's LB1862M-MPB-H boasts technical specifications that make it a robust choice for driving stepper motors. It has a recommended operating voltage that ensures compatibility with various low voltage systems. The device also features built-in thermal shutdown and under-voltage lockout circuits, which provide essential protection against conditions that could potentially harm the motor or the driver.

In summary, the LB1862M-MPB-H stepper motor driver by ON Semiconductor is a top-tier component that combines low voltage operation, compactness, and high efficiency. Its ability to drive stepper motors with precision makes it an indispensable part of any application where reliable and efficient motor control is needed.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Nisshinbo Micro Devices Inc.
IC STEPPER MOTOR DRIVER 28PLCC
Lowest to $32.6080
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess