EN
  • EN
  • DE

SN74S374DWE4

Part No SN74S374DWE4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SOIC / Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Flip Flops
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 100 MHz
Max Propagation Delay @ V, Max CL 17ns @ 5V, 15pF
Trigger Type Positive Edge
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 110 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number SN74S3
Standard Package 225
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258332-SN74S374DWE4
Ultra Librarian 3D Model Ultra Librarian SN74S374DWE4 CAD Model

Description

Product Overview: SN74S374DWE4 from Texas Instruments

The SN74S374DWE4 is a high-performance integrated circuit from Texas Instruments, renowned for its precision and durability in various electronic applications. This particular device is a part of the '74S' series, which is known for its fast switching speeds and robust operation.

Key Features

  • Octal D-Type Flip-Flops: The SN74S374DWE4 features eight edge-triggered D-type flip-flops with a direct clear (CLR) input, providing efficient data storage and transfer capabilities.
  • High-Speed Operation: Designed to operate at fast speeds, this device is suitable for applications requiring quick data processing and high-frequency signal handling.
  • Wide Operating Voltage Range: It can function within a broad voltage range, typically from 4.5V to 5.5V, allowing for flexibility in various system designs.
  • 3-State Outputs: The flip-flops have 3-state outputs which facilitate bus-oriented applications, making it easier to share a common data path.
  • Low Power Consumption: Despite its fast performance, the SN74S374DWE4 is designed for low power consumption, making it an energy-efficient choice for modern electronic systems.

Applications

The SN74S374DWE4 is versatile and can be used in a wide array of applications, including:

  • Buffer/storage registers
  • Shift registers
  • Data storage
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN74S374DWE4 is no exception. It is designed to meet stringent industry standards for performance and reliability, ensuring long-term functionality in even the most demanding environments.

Package and Availability

The SN74S374DWE4 comes in a wide-body SOIC (DW) package with 20 pins, providing a compact footprint while allowing for easy integration into various circuit designs. It is widely available through Texas Instruments' distribution network, ensuring ready access for engineers and designers around the globe.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Lowest to $1.8918
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-PDIP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess