EN
  • EN
  • DE

LB1851M-TP-T1

Part No LB1851M-TP-T1
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293986-LB1851M-TP-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1851M-TP-T1 CAD Model

Description

ON Semiconductor LB1851M-TP-T1 Motor Driver IC

The LB1851M-TP-T1 from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed for precision motor control applications. This compact, high-performance component is ideal for driving small DC motors and is widely used in a variety of consumer electronics, office automation equipment, and small industrial devices.

The LB1851M-TP-T1 is a single-chip solution capable of delivering bidirectional drive currents, allowing for easy control of motor direction. It operates on a supply voltage ranging from 2.5V to 9.5V, making it suitable for use in battery-powered applications where power efficiency is a critical concern. The IC's low voltage operation also ensures compatibility with low-voltage microcontrollers and other digital circuits, facilitating seamless integration into a wide range of products.

One of the key features of this motor driver is its built-in thermal shutdown circuit, which provides protection against overheating. If the chip temperature exceeds a safe threshold, the thermal shutdown circuit automatically disables the motor drive outputs, preventing damage to the IC and the motor itself. Once the temperature drops to a safe level, normal operation can resume, ensuring a longer lifespan for both the driver and the motor.

The LB1851M-TP-T1 is also equipped with a built-in flyback diode, which is essential for inductive load driving. This diode protects the circuit by safely dissipating the energy from the motor's inductive kickback, which occurs when the motor is suddenly switched off or when the direction of current flow is changed abruptly.

With its small package size, the LB1851M-TP-T1 is designed for space-constrained applications. The IC is available in a miniature SOP-8 package, which allows for a compact PCB layout and reduces the overall footprint of the motor control circuitry in the final product.

Overall, the ON Semiconductor LB1851M-TP-T1 motor driver IC is a reliable and efficient choice for designers looking to add precise motor control to their applications without compromising on space or power consumption.

You May Also Be Interested in

Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
Texas Instruments
DRIVER
Lowest to $5.4417
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess