EN
  • EN
  • DE

LB1838M-TLM-E

Part No LB1838M-TLM-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTR DRV BIPOLAR 2.5-9V MFP14S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Bipolar Parallel 14-MFPS
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -20°C ~ 75°C (TA)
Mounting Surface Mount
Package 14-LSOP (0.173", 4.40mm Width)
Case / Package 14-MFPS
Family Name LB1838
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 869-1247-1, 869-1247-2, LB1838MTLME, 869-1247-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922713-LB1838M-TLM-E
Ultra Librarian 3D Model Ultra Librarian LB1838M-TLM-E CAD Model

Description

Introducing the LB1838M-TLM-E Motor Driver from ON Semiconductor

ON Semiconductor's LB1838M-TLM-E is a compact, high-performance motor driver designed to meet the needs of modern, small-scale motor applications. This motor driver is ideal for battery-powered devices due to its low voltage operation and efficient power consumption. The LB1838M-TLM-E is a superb choice for designers looking to drive stepper or DC motors in portable devices, home appliances, office automation equipment, and more.

Key Features of the LB1838M-TLM-E

  • Low Voltage Operation: The LB1838M-TLM-E operates at a voltage range of 2.5V to 9.0V, making it suitable for use in battery-operated applications where power efficiency is critical.
  • Low Saturation Voltage: Its low saturation voltage helps in reducing power loss and improving efficiency, which is crucial for extending battery life in portable devices.
  • Output Current: The device is capable of delivering an output current of up to 400mA, which is sufficient for driving small motors in compact electronic products.
  • Small Package: Packaged in an SOP-8 format, the LB1838M-TLM-E is designed for space-constrained applications, allowing for integration into compact PCB layouts without sacrificing performance.
  • Motor Type Compatibility: This versatile driver can be used with a variety of motor types, including two-phase stepper motors and DC brush motors, providing flexibility in design choices.

Applications

The LB1838M-TLM-E is a versatile motor driver that can be employed in a range of applications. Its small footprint and low power consumption make it an excellent choice for:

  • Portable electronic devices
  • Battery-powered toys
  • Office automation machines such as printers and scanners
  • Small home appliances

ON Semiconductor's commitment to quality and performance is evident in the LB1838M-TLM-E motor driver. Its combination of low voltage operation, efficiency, and versatility make it a top choice for designers and engineers looking to enhance the performance of their motor-driven applications. Whether you're working on a new handheld gadget or upgrading an existing appliance, the LB1838M-TLM-E provides the reliability and functionality needed for optimal motor control.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess