EN
  • EN
  • DE

74HC4520D

Part No 74HC4520D
Manufacturer NXP / Nexperia
Catalog Logic - Counters, Dividers
Description IC DUAL 4BIT SYNC BINARY 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Binary Counter
Direction Up
Number of Elements 2
Number of Bits per Element 4
Reset Asynchronous
Timing Synchronous
Count Rate 69MHz
Trigger Type Positive, Negative
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 093221-74HC4520D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC4520D CAD Model

Description

NXP 74HC4520D Dual 4-bit Binary Ripple Counter

The NXP 74HC4520D is a high-performance, integrated circuit that serves as a dual 4-bit binary ripple counter. It is part of the 74HC (High-speed CMOS) family, which is well-known for its robustness, high noise immunity, and low power consumption. This particular device is designed for use in a wide range of counting applications within the industrial, commercial, and telecommunications sectors.

The 74HC4520D is composed of two identical, independent, 4-bit counters. Each counter advances on the falling edge of their respective clock signal. This device features a master reset input that overrides all other inputs and forces the outputs to zero. The counters can also be cascaded easily by feeding the ripple clock output to the enable input of the subsequent counter.

Key features of the NXP 74HC4520D include:

  • Supply Voltage Range: 2.0 to 6.0 V, accommodating a variety of logic level requirements and making the device suitable for battery-operated applications.
  • High-Speed Operation: The 74HC family is known for its speed, and the 74HC4520D maintains this standard, ensuring quick response times in high-performance systems.
  • Low Power Dissipation: Its CMOS technology ensures that the power consumption is minimal, especially when in the static condition.
  • Output Capability: The device can drive up to 15 LSTTL (Low-power Schottky TTL) loads, providing flexibility in interfacing with various logic families.
  • Multiple Package Options: The 74HC4520D is available in a standard SOIC-16 package, providing a compact footprint for space-constrained applications.

With its dual counter design, the 74HC4520D is ideal for applications requiring multiple counting sequences such as digital clocks, frequency dividers, and event counters. Its compatibility with other logic families through level shifting makes it a versatile choice for system design. The 74HC4520D is also characterized for operation from -40°C to +125°C, ensuring reliable performance over a wide range of operating conditions.

Overall, the NXP 74HC4520D is a reliable and efficient solution for designers looking to implement counting functionality within their digital systems with minimal power consumption and high noise immunity.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
ON Semiconductor
BCD UP/DOWN COUNTER / Counter IC Element Bit
Need more? Email Us
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74AHC1G4212 - 12-STAGE / Counter IC Element Bit
Lowest to $0.3654
Texas Instruments
IC BINARY COUNTR DL 4BIT 14SSOP
Lowest to $0.6335
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Texas Instruments
PROGRAMMABLE 4-BIT COUNTER / Counter IC Element Bit
Need more? Email Us
Fairchild/ON Semiconductor
IC BINARY COUNTER 4-BIT
Lowest to $0.6527
Texas Instruments
BIN COUNTR DUAL 4BIT 16SO / Counter IC Element Bit
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0465 $51.7905
41+ $2.4997 $102.4877
62+ $2.4216 $150.1392
86+ $2.3435 $201.5410
111+ $2.2654 $251.4594
148+ $2.0310 $300.5880
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,420 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess