EN
  • EN
  • DE

LB1740-E

Part No LB1740-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Description Trans Darlington PNP 50V 0.5A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75191-LB1740-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LB1740
Introduction Date February 08, 2009
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LB1740-E CAD Model

Description

The LB1740-E from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to handle low-voltage, low-current applications. This precision-engineered component is ideal for driving small DC motors in a variety of electronic devices, including portable devices, toys, and small appliances.

Key Features

  • Low Voltage Operation: The LB1740-E operates at a low voltage, making it suitable for battery-operated devices where power efficiency is critical.
  • Low Saturation Voltage: It has a low saturation voltage, which minimizes power loss and helps in maintaining efficiency, especially in low-power applications.
  • Output Current: This IC can deliver an output current adequate for small motor applications, ensuring reliable performance without the need for external power transistors.
  • Compact Package: The compact packaging of the LB1740-E allows for its use in space-constrained applications, enabling designers to maintain a small form factor for their products.
  • Protection Features: It includes built-in protection features such as thermal shutdown, which prevents damage from overheating, ensuring a longer lifespan for the motor and the driver IC.

Applications

The LB1740-E motor driver IC is suitable for a wide range of applications, including:

  • Portable electronic devices
  • Battery-powered toys
  • Small home appliances
  • Personal care products
  • Automotive modules

Technical Specifications

Some of the technical specifications of the LB1740-E include:

  • Operating Voltage Range: 2.5V to 6V
  • Output Current: Up to 400mA
  • Package Type: SOP-8
  • Operating Temperature: -20°C to +85°C

With its combination of low power operation, compact size, and robust protection features, the LB1740-E from ON Semiconductor is an exceptional choice for designers looking to integrate a reliable motor driver into their low-power, space-sensitive applications.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0349
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.0093

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0305 $60.9150
70+ $1.6655 $116.5850
110+ $1.6135 $177.4850
150+ $1.5616 $234.2400
195+ $1.5096 $294.3720
260+ $1.3537 $351.9620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,440 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess