EN
  • EN
  • DE

LXT1001BC

Part No LXT1001BC
Manufacturer Level One
Catalog OEM Parts (J - L)
Description LXT1001BC Levelone
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1073241-LXT1001BC
Categories OEM Parts(J-L)
Manufacturer Level One
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LXT1001BC CAD Model

Description

The LXT1001BC is a single-chip Ethernet transceiver designed for 10BASE-T applications. It integrates all the necessary functions to interface between the Media Independent Interface (MII) or Reduced MII (RMII) and the physical media. This allows for a compact and cost-effective solution for implementing Ethernet connectivity in various devices.

Applications:

  • Network Interface Cards (NICs)
  • Embedded Ethernet devices
  • Hubs and Switches
  • Routers
  • Printers with network connectivity

Features:

  • Compliant with IEEE 802.3 10BASE-T standard
  • Supports MII and RMII interfaces
  • Low power consumption
  • Integrated transmit and receive filters
  • Automatic polarity correction
  • Loopback test mode
  • Built-in squelch circuitry
  • Available in a compact package

Benefits:

  • Simplified Ethernet implementation
  • Reduced system cost
  • Improved system performance
  • Lower power consumption contributes to energy efficiency
  • Enhanced network reliability with auto-polarity correction
  • Easy integration into existing systems
  • Smaller footprint for space-constrained applications

Additional Details:

The LXT1001BC typically operates at 5V and includes comprehensive diagnostic features for troubleshooting network connectivity issues. Its integrated filters improve signal quality and reduce electromagnetic interference (EMI). The device also incorporates collision detection and carrier sense capabilities, adhering to the standard Ethernet protocol. Its robust design ensures reliable performance in various environmental conditions.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess