EN
  • EN
  • DE

LB1731-L

Part No LB1731-L
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 75188-LB1731-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB1731-L CAD Model

Description

The LB1731-L from ON Semiconductor is a high-performance, low-voltage motor driver IC that is designed to cater to a wide range of applications. This versatile chip is an ideal solution for designers looking to drive small DC motors with precision and efficiency. The LB1731-L is particularly well-suited for portable devices due to its low power consumption and compact form factor.

Key Features

  • Operating Voltage Range: The LB1731-L operates efficiently over a broad voltage range, making it suitable for various applications that require different voltage levels.
  • Output Current: Capable of delivering a continuous output current, the LB1731-L can drive motors with the power they need for smooth and reliable operation.
  • Low Saturation Voltage: The device exhibits low saturation voltage, which minimizes power loss and helps in maintaining efficiency, especially critical in battery-powered applications.
  • Input Compatibility: Its inputs are compatible with a variety of logic levels, allowing for easy integration with other digital components in a system.
  • Protection Features: The LB1731-L includes built-in protection features such as thermal shutdown and overcurrent protection, ensuring longevity and reliability of both the motor and the driver IC.

Applications

The LB1731-L is particularly adept at driving small DC motors found in a variety of devices. Typical applications include, but are not limited to:

  • Portable electronic devices
  • Toy motors
  • Small appliances
  • Battery-powered gadgets

Design Support

ON Semiconductor provides comprehensive design support for the LB1731-L, including detailed datasheets, application notes, and reference designs. Engineers and designers can access a wealth of resources to accelerate the development process and ensure a successful implementation of the LB1731-L in their projects.

With its combination of performance, efficiency, and design flexibility, the LB1731-L motor driver IC from ON Semiconductor stands out as a robust solution for a myriad of motor driving applications.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Infineon Technologies
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0295
Intel
Need more? Email Us
STMicroelectronics
Lowest to $9.7932

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess