The LC7536R is a high-performance, programmable electronic volume control system designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This sophisticated device is engineered to provide precise volume control in a wide range of audio applications, from professional audio equipment to high-fidelity consumer audio systems.
Key Features
- High Resolution: The LC7536R offers fine volume control with a high-resolution 0.5dB step size over a wide range, ensuring users can achieve the perfect sound level for any situation.
- Programmable Attenuation: Users can program the attenuation levels according to their preferences or requirements, giving them complete control over the audio output.
- Serial Data Control: This device is designed to be controlled by serial data input, making it easy to integrate into various digital control systems.
- Low Noise and Distortion: The LC7536R is designed to maintain signal integrity, with low noise and distortion levels, preserving audio quality at any volume.
- Wide Operating Voltage Range: It operates over a broad voltage range, ensuring compatibility with a diverse array of audio equipment and systems.
Applications
The LC7536R is suitable for a variety of applications, including:
- High-end audio and video receivers
- Professional mixing consoles
- Car audio systems
- Home theater systems
- Public address systems
Technical Specifications
With its advanced technical specifications, the LC7536R stands out as a top choice for audio professionals and enthusiasts alike:
- Voltage Range: 4.5V to 5.5V
- Total Harmonic Distortion (THD): Very low
- Signal-to-Noise Ratio (SNR): Exceptionally high
- Channel Separation: Excellent, ensuring clear stereo sound
In conclusion, the LC7536R from ON Semiconductor represents a blend of precision engineering and user-friendly design, making it an essential component for anyone looking to create a high-quality audio experience with meticulous volume control.