The LB1730 from ON Semiconductor is a versatile and robust motor driver designed to cater to a wide range of applications requiring low saturation voltage and bi-directional motor control. This integrated circuit is engineered to deliver efficient performance for driving small motors used in consumer electronics, office automation equipment, and home appliances.
Key Features
- Low Saturation Voltage: The LB1730 boasts a remarkably low saturation voltage, which minimizes power loss and ensures efficient operation, making it ideal for battery-powered devices.
- Forward/Reverse Control: This motor driver can control the direction of a motor, allowing for both forward and reverse rotation which is essential for applications such as automatic shutters, electric curtains, and other reversible motor systems.
- Output Current: It can deliver an output current up to 1.0 A, making it suitable for a range of small to medium-sized motors.
- Supply Voltage Range: The device operates over a wide supply voltage range, accommodating various application requirements.
- Protection Features: The LB1730 is equipped with built-in thermal shutdown circuitry, ensuring the protection of the IC from overheating and potential damage.
Applications
The LB1730 is designed for applications that require precise control over motor operation. It is commonly used in:
- Consumer electronics such as camera autofocus mechanisms and compact disc players
- Office automation equipment including printers, copiers, and scanners
- Home appliances like electric curtains, HVAC dampers, and robotic vacuum cleaners
Technical Specifications
| Parameter |
Value |
| Output Current |
Up to 1.0 A |
| Supply Voltage Range |
4.5V to 5.5V |
| Saturation Voltage |
Low |
| Protection |
Thermal Shutdown |
Overall, the LB1730 from ON Semiconductor is a reliable and efficient choice for designers looking to incorporate a compact, high-performance motor driver into their applications.