EN
  • EN
  • DE

LB1667M-MPB-E

Part No LB1667M-MPB-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2PHASE MOTER DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 175162-LB1667M-MPB-E
Ultra Librarian 3D Model Ultra Librarian LB1667M-MPB-E CAD Model

Description

The LB1667M-MPB-E from ON Semiconductor is a versatile and efficient motor driver integrated circuit (IC) designed to cater to a wide range of motion control applications. This high-performance IC is particularly suited for driving small brush-type DC motors, making it an ideal choice for precision instruments, office automation equipment, and consumer electronics.

Key Features:

  • Motor Type Compatibility: Specifically designed for small brush-type DC motors, the LB1667M-MPB-E provides stable and reliable motor control.
  • Operating Voltage Range: This motor driver operates over a broad voltage range, accommodating various power supply requirements.
  • Output Current: It can deliver a substantial output current, ensuring adequate power for the motor to perform its intended functions.
  • Protection Circuits: Built-in protection circuits safeguard the IC from potential damage due to overcurrent, overheating, or other adverse conditions, enhancing the longevity and reliability of both the motor and the driver.
  • Control Method: The device supports multiple control methods, allowing for flexible implementation in diverse motor control scenarios.
  • Package Type: The LB1667M-MPB-E comes in a compact package, making it suitable for space-constrained applications.

Applications:

  • Office Automation Equipment: Printers, Scanners, Copiers
  • Consumer Electronics: Cameras, Personal Care Products
  • Precision Instruments: Medical Devices, Laboratory Equipment

ON Semiconductor's LB1667M-MPB-E motor driver IC stands out for its robustness, ease of use, and flexibility. It is engineered to provide precise control and efficient operation of DC motors in a compact form factor. With its integrated protection features and compatibility with a wide range of motor types, this IC is an excellent choice for designers looking to enhance the performance and reliability of their motor-driven applications.

You May Also Be Interested in

Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Allegro MicroSystems, LLC
MOTOR DRIVER 36QFN
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9813 $62.8691
16+ $7.3689 $117.9024
25+ $7.1391 $178.4775
34+ $6.9081 $234.8754
44+ $6.6782 $293.8408
58+ $5.9875 $347.2750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess