EN
  • EN
  • DE

LB11971

Part No LB11971
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293812-LB11971
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11971 CAD Model

Description

ON Semiconductor LB11971 Overview

The ON Semiconductor LB11971 is a high-performance, three-phase brushless motor driver designed to cater to the demanding needs of modern electronic applications. This integrated circuit is specifically engineered to provide efficient and reliable control for brushless DC motors, making it an ideal choice for a wide range of uses, including but not limited to, cooling fans, home appliances, and office automation equipment.

Key Features

  • Three-Phase Full-Wave Drive: The LB11971 offers a three-phase full-wave drive output that ensures smooth operation and high efficiency, leading to reduced power consumption and heat generation.
  • Low Voltage Operation: With an operating voltage range that accommodates low voltage applications, this driver is versatile and can be integrated into systems with varying power requirements.
  • High Output Current: The device is capable of delivering a high output current, which is essential for driving motors with higher power demands without compromising performance.
  • Lock Protection and Automatic Restart: To protect the motor and the driver itself, the LB11971 comes with built-in lock protection and an automatic restart function, which ensures the longevity and reliability of the system.
  • Forward/Reverse Rotation Control: Users can easily control the direction of the motor rotation, providing flexibility in application design and functionality.
  • Compact Package: The LB11971 is available in a compact package, which is beneficial for designs where space is at a premium.

Applications

The versatility of the LB11971 makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • PC and server cooling fans
  • Blowers and ventilators
  • Home appliances such as air purifiers and humidifiers
  • Office automation machines like printers and copiers

In conclusion, the ON Semiconductor LB11971 is a robust and reliable motor driver that offers advanced features for precise motor control. With its ability to drive high currents, coupled with protection features and low voltage operation, it stands as an optimal solution for designers looking to improve system performance while ensuring durability and efficiency.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Texas Instruments
Motor / Motion / Ignition Controllers & Drivers Not available Through Mouser
Need more? Email Us
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess