EN
  • EN
  • DE

LB11970FV-TLM-H

Part No LB11970FV-TLM-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER PAR 18SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Motor Type - AC, DC Brushless DC (BLDC)
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications Fan Motor Driver
Output Current 1.2A
Supply Voltage - Operating 4.5 V to 16 V
Voltage - Load 3.5 V to 16 V
Temperature Range - Operating -30°C to 90°C (TA)
Mounting SMD (SMT)
Case / Package 18-SSOP
Win Source Part Number 124105-LB11970FV-TLM-H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LB11970FV-TLM-H CAD Model

Description

The LB11970FV-TLM-H is a high-performance, three-phase brushless motor driver produced by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced motor driver is designed to provide efficient and precise control for a wide range of applications, including cooling fans, home appliances, and other small-sized motor-driven systems.

Key Features

  • Supply Voltage Range: The LB11970FV-TLM-H operates on a supply voltage range that is suitable for various electronic applications, ensuring compatibility and flexibility in design.
  • Output Current Capacity: It boasts a substantial output current capacity, enabling it to drive motors with higher power requirements without compromising performance.
  • Low Power Consumption: This motor driver is engineered for low power consumption, making it an ideal choice for energy-sensitive applications.
  • High Efficiency: The LB11970FV-TLM-H is designed for high efficiency, which reduces heat generation and improves the overall longevity of the motor and the driver.
  • Protection Features: It includes multiple protection features such as thermal shutdown, overcurrent protection, and under-voltage lockout, ensuring safe operation under various conditions.

Applications

The versatility of the LB11970FV-TLM-H allows it to be used in an array of applications. Its robustness and efficiency make it particularly well-suited for:

  • PC and server cooling fans
  • Blowers and ventilators
  • Home appliances such as air purifiers and humidifiers
  • Office automation equipment
  • Industrial equipment

Technical Specifications

Parameter Value
Motor Type 3-Phase Brushless
Operating Voltage Specified Range
Output Current Up to Rated Capacity
Efficiency High
Protection Thermal, Overcurrent, UVLO

The LB11970FV-TLM-H by ON Semiconductor is a testament to the company's commitment to providing innovative, reliable, and efficient solutions for motor control applications. Its blend of performance, efficiency, and safety features make it a top choice for designers and engineers looking to optimize their motor-driven systems.

You May Also Be Interested in

Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057
Renesas Electronics America
LINEAR IC OPERATION AMPLIFIER SO / Motor Driver
Lowest to $0.9653
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Trinamic Motion Control GmbH
STEPPER MOTOR DRIVER IC, STEP/DI
Lowest to $2.4398
Texas Instruments
DRIVER
Lowest to $5.4417
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 64,885 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess