EN
  • EN
  • DE

LB11827-E

Part No LB11827-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 3PHASE MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 174968-LB11827-E
Ultra Librarian 3D Model Ultra Librarian LB11827-E CAD Model

Description

Introducing the LB11827-E Motor Driver from ON Semiconductor

ON Semiconductor's LB11827-E is a high-performance, three-phase brushless motor driver designed to cater to the increasing demands of modern electronic applications. This driver is an ideal solution for those looking for efficient and reliable motor control in their consumer electronics, automotive components, and industrial systems.

The LB11827-E offers a wide operating voltage range, making it versatile for various applications. Its built-in features include a Hall sensor amplifier, which simplifies the motor control circuit design, and a saturation prevention circuit, ensuring stable operation under a wide range of conditions. These features make the LB11827-E an excellent choice for designers looking to enhance system reliability and performance.

Moreover, the product is equipped with a forward/reverse switching function, which provides additional flexibility for controlling the motor's direction. This function is particularly useful in applications where the motor needs to change directions quickly and efficiently, such as in fans, pumps, and other rotational devices.

Key Features of the LB11827-E:

  • Three-phase full-wave linear drive
  • High voltage endurance: suitable for motors that require a substantial voltage range
  • Integrated Hall amplifier: facilitates direct connection to the Hall element
  • Forward/reverse switching function: adds versatility in motor direction control
  • Saturation prevention circuit: protects the device and enhances operational stability
  • Thermal shutdown circuit: prevents overheating and damage to the motor and driver

The LB11827-E's thermal shutdown circuit is another noteworthy feature, providing an additional layer of protection against high-temperature conditions that could potentially harm the motor or the driver itself. This safety feature is crucial for maintaining the longevity of the product and the overall system it is a part of.

In summary, the LB11827-E from ON Semiconductor is a robust, feature-rich motor driver that offers designers a high degree of control and protection for their three-phase brushless motor applications. Its combination of performance, versatility, and reliability makes it a top choice for a wide range of motor control solutions.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8815 $65.8525
75+ $1.5442 $115.8150
120+ $1.4957 $179.4840
160+ $1.4472 $231.5520
210+ $1.3999 $293.9790
280+ $1.2543 $351.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess