EN
  • EN
  • DE

LB11698H-TE-L

Part No LB11698H-TE-L
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293754-LB11698H-TE-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11698H-TE-L CAD Model

Description

Introducing the LB11698H-TE-L Motor Driver from ON Semiconductor

ON Semiconductor's LB11698H-TE-L is a high-performance three-phase motor driver designed to cater to a wide range of applications that demand reliability and efficiency. This compact yet powerful IC is capable of driving small brushless DC motors with precision and ease, making it an ideal choice for consumer electronics, office automation equipment, and various other small-sized motor control applications.

Key Features

  • Three-Phase Bipolar Drive: The LB11698H-TE-L provides a three-phase bipolar drive, which allows for smooth and efficient operation of brushless motors.
  • High Voltage Tolerance: With an operating voltage range from 10V to 44V, this motor driver is versatile and capable of handling a variety of power requirements.
  • Integrated Hall Sensor Amplifier: The inclusion of a built-in Hall sensor amplifier simplifies circuit design and reduces the number of external components needed, enhancing system reliability.
  • Forward/Reverse Switch: Users can easily switch between forward and reverse rotation, providing greater control over the motor's operation.
  • Lock Protection and Automatic Restart: Safety is a priority, and the LB11698H-TE-L includes lock protection with an automatic restart function to protect the motor and driver from damage due to lock-up.
  • Thermal Shutdown Circuit: The device is equipped with a thermal shutdown circuit that prevents overheating, ensuring the motor driver operates within safe temperature limits.

Applications

The LB11698H-TE-L is suitable for a variety of applications, including:

  • PC and Laptop Cooling Fans
  • Small Cooling Fans for Home Appliances
  • Office Automation Machines
  • Portable Health Care Devices

With its robust design and comprehensive feature set, the LB11698H-TE-L motor driver from ON Semiconductor stands out as a superior choice for designers looking to improve the performance and reliability of their small motor applications. Its ease of integration, coupled with ON Semiconductor's reputation for quality, makes the LB11698H-TE-L a smart investment for your next project.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Texas Instruments
DRIVER
Lowest to $5.4417
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF TO92-4
Lowest to $0.5717

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess