EN
  • EN
  • DE

LB11698H-TE-L-H

Part No LB11698H-TE-L-H
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer ON Semiconductor
Win Source Part Number 293755-LB11698H-TE-L-H
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LB11698H-TE-L-H CAD Model

Description

Introducing the LB11698H-TE-L-H Motor Driver from ON Semiconductor

ON Semiconductor's LB11698H-TE-L-H is a highly efficient and reliable motor driver designed to meet the demanding requirements of modern motor control applications. This advanced component is part of ON Semiconductor's extensive portfolio of motor drivers that offer precision, power, and versatility for a wide range of industrial and consumer applications.

Key Features

  • Three-Phase Brushless Motor Control: The LB11698H-TE-L-H is capable of driving three-phase brushless motors, making it an ideal choice for applications that require smooth and efficient operation.
  • High Voltage Tolerance: With an operating voltage range that accommodates up to 44V, this motor driver can handle a variety of power supplies and surges, ensuring robust performance in challenging conditions.
  • Integrated Protections: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout, which contribute to the longevity and reliability of the motor driver.
  • Low Power Consumption: Designed with energy efficiency in mind, the LB11698H-TE-L-H minimizes power loss, making it suitable for battery-powered applications or those where energy conservation is crucial.

Applications

The LB11698H-TE-L-H from ON Semiconductor is versatile enough to be used in a diverse array of applications, including:

  • Office automation equipment
  • Home appliances
  • Fans and blowers
  • Electric toys
  • Small industrial pumps

Product Specifications

The LB11698H-TE-L-H motor driver is housed in a compact package and features an operating temperature range from -20°C to +85°C, accommodating various environmental conditions. It also supports a wide range of control signals, making it easy to integrate into existing systems.

Quality and Support

ON Semiconductor is committed to providing high-quality products and exceptional customer support. The LB11698H-TE-L-H motor driver is no exception, and it comes with the assurance of ON Semiconductor's rigorous testing and validation processes. Customers can also access comprehensive technical support for design-in and application-specific guidance.

Whether you're designing a new motor control system or upgrading an existing one, the LB11698H-TE-L-H from ON Semiconductor offers the performance, efficiency, and reliability that your project demands.

You May Also Be Interested in

Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Infineon Technologies
IC MOTOR DRIVER 4.75V-5.5V 28DSO
Lowest to $18.8657
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Allegro MicroSystems, LLC
5932-1 (SENSORLESS SINE BLDC GAT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess