The LA7480N is a versatile and high-performance integrated circuit from ON Semiconductor, designed to cater to a broad range of applications in the electronics industry. This IC is renowned for its reliability and efficiency, making it an ideal choice for designers looking to enhance their systems with a dependable solution.
Key Features
- High Integration: The LA7480N integrates multiple functions into a single chip, reducing the need for additional components and simplifying circuit design.
- Low Power Consumption: Engineered for energy efficiency, the LA7480N operates with minimal power wastage, which is crucial for battery-powered devices and eco-friendly products.
- Robust Performance: ON Semiconductor's commitment to quality ensures that the LA7480N delivers stable and robust performance across a wide range of operating conditions.
- Wide Operating Temperature Range: This IC can function effectively over a broad temperature spectrum, ensuring reliability in various environments.
Applications
The LA7480N is suited for a multitude of applications, including but not limited to:
- Consumer Electronics
- Automotive Systems
- Industrial Controls
- Communication Devices
Technical Specifications
Before integrating the LA7480N into your design, it's important to consider its technical specifications:
| Parameter |
Value |
| Supply Voltage |
Specified Range (e.g., 4.5V to 5.5V) |
| Operating Temperature |
Specified Range (e.g., -40°C to 85°C) |
Quality and Support
ON Semiconductor stands behind the LA7480N with comprehensive technical support and a commitment to quality. Customers can access extensive documentation, application notes, and design resources to facilitate the integration process.
For detailed information, including datasheets, reference designs, and ordering details, please visit the ON Semiconductor website or contact their customer support team.