The LA6585T-TLM-H from ON Semiconductor is a high-performance motor driver designed to meet the needs of modern, compact and efficient motor control applications. This versatile driver is ideal for driving small brushed DC motors and is widely used in consumer electronics, automotive applications, and industrial automation systems.
Key Features
- Integrated Dual H-Bridge: The device incorporates two H-bridge drivers, allowing for bidirectional control of two DC motors or one stepper motor.
- High Voltage Operation: It operates at a supply voltage range from 10V to 44V, making it suitable for a wide array of applications that require higher voltage operations.
- High Output Current: The LA6585T-TLM-H can deliver up to 1A of continuous output current per channel, providing sufficient power for a range of motor sizes.
- Low Saturation Voltage: The low saturation voltage of the output stage ensures efficient operation, reducing heat generation and power losses.
- Thermal Shutdown: To protect the device from overheating, it includes a thermal shutdown feature that disables the output stages when the junction temperature exceeds safe limits.
- Protection Circuits: The motor driver is equipped with under-voltage lockout (UVLO) and over-current protection (OCP), enhancing its reliability and longevity.
Applications
The LA6585T-TLM-H is suitable for a variety of applications, including:
- Office Automation Equipment
- Home Appliances
- Automotive Systems
- Industrial Automation
- Consumer Electronics
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
10V to 44V |
| Output Current (IOUT) |
1A (continuous per channel) |
| Operating Temperature |
-20°C to +85°C |
| Package |
HSOP |
With its robust design and comprehensive feature set, the LA6585T-TLM-H motor driver from ON Semiconductor is an excellent choice for designers looking to implement efficient and reliable motor control solutions in their products.