EN
  • EN
  • DE

LA6583MC-AH

Part No LA6583MC-AH
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER ON/OFF 10MFPSK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose
Load Type Inductive
Technology Bipolar
Channel Output Current 800mA
Supply Voltage - Operating 2.8 V to 14 V
Voltage - Load 2.8 V to 14 V
Temperature Range - Operating -30°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 10-MFPSK
Win Source Part Number 018444-LA6583MC-AH
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA6583MC-AH CAD Model

Description

ON Semiconductor LA6583MC-AH Motor Driver IC

The LA6583MC-AH is a high-performance motor driver integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is engineered to provide efficient and reliable control for a variety of motor types, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

At the heart of the LA6583MC-AH is a versatile H-bridge driver capable of driving a small DC brush motor or a bipolar stepping motor. The H-bridge configuration allows for easy direction control and speed modulation of the motor, making it highly suitable for precision tasks. Its compact SOIC-8 package ensures a small footprint on the PCB, which is beneficial for space-constrained applications.

The IC operates within a supply voltage range of 2.5V to 9.5V, providing designers with the flexibility to use it in various systems without the need for additional voltage regulation components. This feature, combined with the IC's low power consumption, contributes to the overall energy efficiency of the end product.

Featuring built-in protection circuits, the LA6583MC-AH is equipped to handle conditions such as overcurrent, thermal shutdown, and under-voltage lockout. These protective measures ensure the longevity and reliability of both the motor driver and the motor itself under adverse conditions.

Key specifications of the LA6583MC-AH include:

  • Operating voltage range: 2.5V to 9.5V
  • Output current: up to 1.0A
  • Low standby current
  • Thermal shutdown protection
  • Overcurrent protection
  • Under-voltage lockout (UVLO)
  • SOIC-8 package for compact PCB layout

Whether it's for driving the motors in consumer electronics like cameras and gaming devices, or for more demanding industrial applications such as robotics and automated machinery, the LA6583MC-AH from ON Semiconductor offers a reliable and efficient solution for motor control. Its robust feature set and protective functions make it a durable and versatile component in any motor-driven design.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 32VQFN / Half Bridge Driver DC Motors, Relays, Solenoids Power MOSFET 32-VQFN (5x5)
Lowest to $2.7989
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7601 $60.8080
190+ $0.6237 $118.5030
290+ $0.6043 $175.2470
400+ $0.5848 $233.9200
515+ $0.5653 $291.1295
685+ $0.5068 $347.1580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess