The 0805CS-111EGTS is a fixed inductor manufactured by Delta Electronics. It is designed for use in various electronic circuits for filtering, energy storage, and impedance matching. This surface mount inductor is characterized by its small size and high performance, making it suitable for compact and high-density electronic devices.
Applications
- RF circuits
- Mobile communication devices
- Power supplies
- Filtering circuits
- DC-DC converters
- Signal processing circuits
Features
- Fixed inductance value
- Surface mount design
- Small form factor (0805 size)
- High self-resonant frequency
- Excellent Q factor
- RoHS compliant
Benefits
- Effective noise filtering
- Stable inductance over temperature
- Compact design for space-constrained applications
- Improved signal integrity
- Reduced electromagnetic interference (EMI)
- Reliable performance in high-frequency circuits
Additional Details
The 0805CS-111EGTS inductor is constructed with a ceramic core and a wound coil, providing stable inductance and high self-resonant frequency. Its small 0805 package size allows for easy integration into densely populated circuit boards. The inductor is designed to operate over a wide temperature range, ensuring consistent performance in various environmental conditions. It is commonly used in impedance matching networks, RF filters, and power management circuits.
Technical Specifications:
- Inductance: Typically 110 nH
- Tolerance: Typically ±2%
- Self-Resonant Frequency (SRF): Typically > 2 GHz
- Q Factor: Typically > 30 at 250 MHz
- DC Resistance (DCR): Typically
- Operating Temperature Range: -55°C to +125°C
The 0805CS-111EGTS fixed inductor offers a reliable and efficient solution for inductance requirements in various electronic applications, providing stable performance and compact design characteristics.