Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Mfr onsemi
Package Tube
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 48-SSOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
Supplier Device Package 48-HSSOP
Base Product Number LA6502
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LA6502-MPB-E-ON,ONSONSLA6502-MPB-E
Standard Package 20
Win Source Part Number 1007298-LA6502-MPB-E
Ultra Librarian 3D Model Ultra Librarian LA6502-MPB-E CAD Model

Description

ON Semiconductor LA6502-MPB-E Power Amplifier

The ON Semiconductor LA6502-MPB-E is a high-performance power amplifier designed for a wide range of audio applications. Engineered to deliver exceptional sound quality, this amplifier integrates seamlessly into consumer electronics, automotive audio systems, and professional audio equipment, offering a reliable and efficient solution for audio amplification needs.

Key Features:

  • High Output Power: The LA6502-MPB-E is capable of driving high power output, ensuring loud and clear audio reproduction without distortion, even at higher volumes.
  • Low Distortion: With its advanced design, the amplifier maintains low distortion levels, providing a clean and accurate sound that is faithful to the original recording.
  • Wide Operating Voltage Range: The device supports a broad range of operating voltages, making it versatile for use in various electronic devices with different power requirements.
  • Thermal Protection: Built-in thermal protection safeguards the amplifier from overheating, ensuring long-term reliability and stability.
  • Compact Size: Its compact form factor allows for easy integration into space-constrained applications without compromising performance.

Applications:

  • Home Theater Systems
  • Automotive Audio Systems
  • Professional Audio Equipment
  • Portable Audio Devices
  • Public Address Systems

The LA6502-MPB-E from ON Semiconductor is a testament to the company's commitment to providing high-quality audio solutions. With its robust design and advanced features, it stands out as a top choice for manufacturers and designers who demand the best in audio amplification. Whether you're creating a state-of-the-art home entertainment system or upgrading a car stereo, the LA6502-MPB-E offers the performance and reliability necessary to elevate the audio experience.

For detailed specifications, application notes, and further information, customers are encouraged to visit the ON Semiconductor website or contact their sales representative to ensure this power amplifier meets their specific design requirements.

You May Also Be Interested in

IDEC
Idec Power Supplies - Series: PSR-H, PSR-S
Need more? Email Us
ECAD model for PSR-AE150-15
Texas Instruments
IC MTR DRVR 2.5V-4.8V 6PICOSTAR / DRV201 Voice Coil Motor Driver for Camera Auto Focus
Lowest to $2.6978
ECAD model for DRV201YMBR
Allegro MicroSystems, LLC
IC MTR DRV BIPOLR 3-5.5V 28TSSOP / Automotive DMOS Microstepping Driver with Translator
Lowest to $9.3364
ECAD model for A3980KLP
Sanken
IC MTR DRV MULTPHAS 3-5.5V 30DIP / New Pentagon Connection
Lowest to $111.6000
ECAD model for SI-7510
Texas Instruments
IC MTR DRV MULTI 4.4-45V 48HTQFP / Three-Phase Automotive Gate Driver
Lowest to $7.9018
ECAD model for DRV83055QPHPRQ1
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR
Omron
IMAGING CAMERA CHASSIS MOUNT / Imaging Camera Color CMOS Chassis Mount
Need more? Email Us
ECAD model for FQ2-S25100F
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
Texas Instruments
IC MOTOR DRIVER 2.5V-5.5V 8SON / Motor Driver Power MOSFET Parallel 8-SON (3x3)
Lowest to $0.6653
ECAD model for DRV8601DRBT

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention