EN
  • EN
  • DE

LA6500-FA-E

Part No LA6500-FA-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC POWER 1 CIRCUIT TO220-5H / Power Amplifier 1 Circuit TO-220-5H
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr onsemi
Package Tube
Product Status Obsolete
Amplifier Type Power
Number of Circuits 1
Slew Rate 0.15V/µs
Current - Input Bias 100 nA
Voltage - Input Offset 2 mV
Current - Supply 6mA
Current - Output / Channel 1 A
Voltage - Supply Span (Min) 30 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -20°C ~ 75°C
Mounting Type Through Hole
Package / Case TO-220-5 Formed Leads
Supplier Device Package TO-220-5H
Base Product Number LA6500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LA6500-FA-E-ND,ONSONSLA6500-FA-E,LA6500-FA-EOS,2156-LA6500-FA-E-ON
Standard Package 50
Win Source Part Number 1207281-LA6500-FA-E
Ultra Librarian 3D Model Ultra Librarian LA6500-FA-E CAD Model

Description

The LA6500-FA-E is a high-performance power amplifier designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This power amplifier is engineered to deliver robust and reliable performance for a wide range of applications, making it an ideal choice for audio enthusiasts and professional equipment manufacturers alike.

Key Features

  • High Output Power: The LA6500-FA-E is capable of delivering substantial output power, which is essential for driving heavy loads with ease and maintaining clear, undistorted sound quality.
  • Wide Operating Voltage Range: This amplifier operates over a broad voltage range, providing flexibility in various power supply configurations and ensuring compatibility with a wide array of electronic devices.
  • Thermal Protection: Equipped with thermal protection circuitry, the LA6500-FA-E ensures safe operation by preventing overheating, thereby extending the life of the amplifier and the overall system.
  • Low Distortion: The amplifier is designed to minimize distortion, resulting in cleaner audio output and better sound fidelity, which is crucial for high-quality audio applications.
  • High Efficiency: With its efficient design, the LA6500-FA-E conserves power and produces less heat, contributing to energy savings and potentially reducing the need for additional cooling systems.

Applications

The LA6500-FA-E is versatile and can be used in a variety of applications, including:

  • Professional audio equipment
  • High-fidelity home audio systems
  • Public address systems
  • Musical instruments amplifiers
  • Automotive audio systems

With its robust design and superior performance features, the ON Semiconductor LA6500-FA-E power amplifier is an excellent choice for any application requiring high-quality audio amplification. Whether you're designing a state-of-the-art home theater system or building professional-grade audio equipment, the LA6500-FA-E offers the power, clarity, and reliability needed to elevate your audio experience.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess