EN
  • EN
  • DE

LA5525-E

Part No LA5525-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 74117-LA5525-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LA5525-E CAD Model

Description

The ON Semiconductor LA5525-E is a high-performance linear voltage regulator designed to deliver a stable voltage output for a wide range of applications. This regulator is well-suited for electronic devices that require a consistent power supply, such as consumer electronics, automotive systems, and industrial equipment.

Key Features:

  • Output Voltage: The LA5525-E provides a fixed output voltage, ensuring a reliable power supply for sensitive electronic components.
  • Output Current: Capable of delivering an output current that meets the requirements of a variety of circuits, making it a versatile choice for designers.
  • Low Dropout Voltage: This regulator features a low dropout voltage, which means it can continue to provide a stable output even when the input voltage is only slightly above the output voltage, enhancing its efficiency in battery-powered devices.
  • Thermal Protection: The built-in thermal protection ensures that the device operates within safe temperature ranges, preventing damage from overheating.
  • Short Circuit Protection: The LA5525-E is equipped with short circuit protection to safeguard the regulator and the connected components in the event of a fault.
  • Package Type: The device comes in a package that is designed for optimal heat dissipation and space-saving on PCBs.

Applications:

The LA5525-E is ideal for a range of applications, including:

  • Portable devices where battery life is critical
  • Automotive electronics that require a stable power supply under varying conditions
  • Power supply circuits in consumer electronics such as TVs, audio equipment, and computers
  • Industrial and instrumentation systems that demand consistent voltage levels for accurate readings and operations

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the LA5525-E is no exception. The device is manufactured to high standards to ensure reliable performance and longevity in the field. With ON Semiconductor's reputation, customers can trust the LA5525-E to be a dependable component in their power management solutions.

You May Also Be Interested in

STMicroelectronics
Lowest to $3.1721
LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Conexant Systems
Lowest to $5.0427
LSI Computer Systems
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0092
LSI Computer Systems
Need more? Email Us
Texas Instruments
Lowest to $10.3783
Texas Instruments
Lowest to $3.5981

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess