EN
  • EN
  • DE

HCF4017BEY

Part No HCF4017BEY
Manufacturer STMicroelectronics
Catalog Logic - Counters, Dividers
Description IC DECADE COUNTR W/DECODE 16 DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Counter, Decade
Direction Up
Number of Elements 1
Number of Bits per Element 10
Reset Asynchronous
Count Rate 11MHz
Trigger Type Positive Edge
Supply Voltage - Operating 3 V to 20 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 130578-HCF4017BEY
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Clock & Timing, Embedded Design & Development, System Monitoring, Sensing & Instrumentation, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian HCF4017BEY CAD Model

Description

STMicroelectronics HCF4017BEY Decade Counter/Divider

The HCF4017BEY is a high-quality integrated circuit from STMicroelectronics, designed to function as a decade counter/divider with 10 decoded outputs. This versatile component is a monolithic, complementary MOS (CMOS) integrated circuit constructed with N- and P-channel enhancement mode transistors. It is widely used in a variety of applications ranging from counting operations to sequential logic control, making it an essential component in the field of digital electronics.

At the heart of the HCF4017BEY lies its ability to count pulses. It features a 5-stage Johnson decade counter with ten spike-free decoded outputs as well as an output from the most significant flip-flop. Each decoded output remains high for one full cycle of the clock and is sequenced by a low-to-high transition of the clock input. Additionally, the HCF4017BEY includes a reset function that overrides all other inputs, initializing the decade counter to the zero state.

The HCF4017BEY operates over a wide voltage range from 3V to 18V and offers maximum flexibility in power supply specifications. This broad voltage range ensures compatibility with a variety of digital systems and allows for use in applications that require different voltage levels. The low power consumption characteristic of CMOS circuitry, along with its static operation, makes this counter/divider an energy-efficient solution for modern electronic designs.

Constructed in a 16-pin dual-in-line package, the HCF4017BEY is easy to integrate into printed circuit boards. The compact form factor contributes to a reduction in overall board space without compromising functionality. Its robust design ensures a high degree of durability and reliability, which is crucial for applications that demand consistent performance over time.

Whether used for creating timing circuits, LED sequencers, or implementing simple state machines, the HCF4017BEY from STMicroelectronics stands out as a high-performance, versatile component suitable for a wide array of digital applications.

You May Also Be Interested in

Nexperia USA Inc.
IC BIN COUNTER DL 4BIT 14DHVQFN
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 8-BIT 16TSSOP
Lowest to $2.7337
Texas Instruments
IC BINARY COUNTER 4-BIT 14SOIC
Lowest to $5.3601
Texas Instruments
IC BINARY COUNTER 8-BIT 16SOIC
Lowest to $0.9196
Nexperia USA Inc.
IC DECADE COUNTER 10-BIT 16SSOP
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 14-BIT 16SOIC
Need more? Email Us
Texas Instruments
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $0.2038
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
ON Semiconductor
IC DIVIDER BY 2 1-BIT 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2783 $58.4430
510+ $0.2284 $116.4840
785+ $0.2212 $173.6420
1,080+ $0.2141 $231.2280
1,400+ $0.2070 $289.8000
1,870+ $0.1855 $346.8850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,400 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess