EN
  • EN
  • DE

LA4725-E

Part No LA4725-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC CAR AUDIO AMP BTL 4CH 14SIPHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 17W x 2 @ 4 Ohm
Supply Voltage - Operating 9 V to 16 V
Features Depop, Overvoltage, Short Circuit, Thermal Protection
Mounting Through Hole
Temperature Range - Operating -35°C to 85°C (TA)
Case / Package 14-SIPHZ
Dimension 14-SIP, Exposed Pad, Formed Leads
Win Source Part Number 1051489-LA4725-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LA4725-E CAD Model

Description

The LA4725-E from ON Semiconductor is a high-quality audio power amplifier designed for the discerning audiophile and professional audio applications. This robust, integrated circuit is specifically engineered to deliver exceptional sound quality with a high degree of fidelity and minimal distortion, making it an ideal choice for a wide range of audio systems.

Key Features:

  • Power Output: The LA4725-E boasts a substantial power output, capable of driving speakers with clarity and strength.
  • Low Distortion: Ensuring audio is reproduced with precision, the amplifier exhibits low distortion rates, which is crucial for maintaining the integrity of the original sound.
  • Thermal Protection: With an integrated thermal protection circuit, the LA4725-E is safeguarded against overheating, which not only ensures the longevity of the device but also the safety of the audio system.
  • Wide Operating Voltage Range: This amplifier operates over a wide range of voltages, offering flexibility in various audio system configurations and ensuring consistent performance across different power supplies.

Applications:

  • Home audio systems
  • Professional audio equipment
  • Automotive audio systems
  • Public address systems

The LA4725-E is designed with a focus on reliability and performance. Its compact size makes it suitable for space-constrained applications, while its efficiency does not compromise on power or sound quality. Whether you're building a home theater system, outfitting a vehicle with a custom audio setup, or installing a professional-grade public address system, the LA4725-E from ON Semiconductor is a solid choice that will deliver the audio performance you demand.

With ON Semiconductor's commitment to quality, the LA4725-E audio power amplifier is a component that offers both durability and excellence in audio amplification, ensuring that your audio experience is nothing short of spectacular.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1532 $59.9108
45+ $2.5872 $116.4240
70+ $2.5064 $175.4480
96+ $2.4255 $232.8480
124+ $2.3447 $290.7428
165+ $2.1021 $346.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess