The LA1130 from ON Semiconductor is a highly integrated circuit designed for use in FM front-end applications. This advanced monolithic integrated circuit is optimized for FM car radio systems and portable radio equipment, providing exceptional performance in a compact package.
Key Features
- High Sensitivity: The LA1130 is engineered to offer superior sensitivity, ensuring clear reception even in areas with weak signal strength.
- Low Noise Figure: With its low noise figure, the LA1130 delivers high-quality audio output, minimizing the background noise for an improved listening experience.
- Wide Operating Voltage Range: This IC can operate efficiently across a wide range of voltages, making it versatile for various applications and power conditions.
- Automatic Frequency Control (AFC): The built-in AFC feature helps in maintaining a stable frequency, which is crucial for uninterrupted FM reception.
- Integrated IF Amplifier: The LA1130 includes an integrated IF amplifier which simplifies circuit design and reduces external component count.
Applications
The LA1130 is ideal for a variety of applications that require reliable FM reception. It is particularly well-suited for:
- FM car radios
- Portable radios
- Hi-Fi audio systems with FM tuners
Technical Specifications
The LA1130 boasts a range of technical specifications that make it a top choice for FM radio applications:
- Voltage Range: 1.8V to 7V
- Intermediate Frequency (IF): 10.7 MHz
- Sensitivity: High
- Package: SIP (Single Inline Package)
Quality and Reliability
ON Semiconductor is known for its commitment to quality and reliability, and the LA1130 is no exception. This product is manufactured to the highest standards, ensuring consistent performance and longevity, even under demanding conditions.
For detailed datasheets, application notes, and further information about the LA1130, visit ON Semiconductor's official website or contact their customer support team.