EN
  • EN
  • DE
  • IT

KSE13005H1TU

Part No KSE13005H1TU
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case TO-220
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 754076-KSE13005H1TU
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSE13005H1TU CAD Model

Description

ON Semiconductor KSE13005H1TU High Voltage Bipolar Transistor

The KSE13005H1TU from ON Semiconductor is a robust, high-voltage NPN bipolar power transistor designed to offer exceptional performance in high-speed switching applications. This transistor is a part of ON Semiconductor's well-regarded high-voltage portfolio and is specifically engineered to provide a reliable solution for a wide range of electronic circuits.

Key Features:

  • Voltage Capabilities: The KSE13005H1TU is capable of withstanding high voltages, featuring a collector-emitter voltage (Vceo) of 400V, which makes it suitable for various power applications.
  • Current Handling: This transistor can handle a continuous collector current (Ic) of up to 4A, ensuring it can support applications with significant power requirements.
  • Power Dissipation: With a power dissipation of 75W, the KSE13005H1TU can manage significant amounts of energy without compromising performance or reliability.
  • High-Speed Switching: Designed for high-speed switching, this component features a fast switching speed, making it ideal for applications such as switching regulators, inverters, and motor controls.
  • Package: The device is housed in a TO-220AB package, offering a compact form factor while providing adequate thermal performance for heat dissipation.

Applications:

The versatility of the KSE13005H1TU makes it suitable for a broad range of applications, including:

  • Switch mode power supplies (SMPS)
  • DC-DC converters
  • Motor controls
  • Power inverters
  • Lighting circuits
  • Electronic ballasts

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the KSE13005H1TU is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can withstand the rigors of demanding applications. Whether you're designing power supplies or motor control systems, the KSE13005H1TU is a reliable choice that will help you achieve efficient and stable operation.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.3128 $57.8680
455+ $0.2566 $116.7530
700+ $0.2487 $174.0900
960+ $0.2407 $231.0720
1,245+ $0.2326 $289.5870
1,665+ $0.2086 $347.3190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,084 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess