The KA741D is a high-performance operational amplifier (op-amp) from ON Semiconductor designed to offer a perfect balance of specifications that enhances its versatility in a wide array of analog circuit applications. This device is characterized by its high gain, low power consumption, and a broad range of operating voltages, making it an ideal choice for integrators, active filters, general feedback applications, and more.
Key Features
- High Voltage Gain: The KA741D offers a high voltage gain, which is crucial for applications requiring signal amplification.
- Low Offset Voltage: This op-amp is designed with a low offset voltage, minimizing error and improving accuracy in precision applications.
- Wide Power Supply Range: It operates with a wide range of power supplies, from ±3V to ±18V, providing flexibility in both single and dual power supply operations.
- Output Short Circuit Protection: The KA741D is equipped with output short-circuit protection, ensuring reliability and robustness in the face of adverse conditions.
- Internal Frequency Compensation: With internal frequency compensation, the device is stable in closed-loop configurations without the need for additional external components.
Applications
The ON Semiconductor KA741D is suitable for a variety of applications, including:
- Summing amplifiers
- Voltage followers
- Integrators and differentiators
- Analog filters
- DC amplification blocks
- Signal conditioning
Product Specifications
| Parameter |
Value |
| Operating Voltage Range |
±3V to ±18V |
| Input Offset Voltage |
Typically 1mV |
| Voltage Gain |
200V/mV |
| Package |
DIP-8 |
The ON Semiconductor KA741D operational amplifier is a reliable and cost-effective solution for designers looking to improve the performance of their analog circuits without compromising on quality or efficiency.