EN
  • EN
  • DE

MC10104P

Part No MC10104P
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description AND/NAND GATE 4-ELEMENT 2-IN / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number MC10104
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 634250-MC10104P
Ultra Librarian 3D Model Ultra Librarian MC10104P CAD Model

Description

ON Semiconductor MC10104P - High-Speed Quadruple 2-Input OR/NOR Gate

The ON Semiconductor MC10104P is a versatile and high-performance integrated circuit that belongs to the 10K series digital logic family. This specific model is a quadruple 2-input OR/NOR gate that is designed to cater to the demanding needs of high-speed logic operations in a wide range of electronic applications.

Key Features

  • Logic Type: The MC10104P features four independent 2-input OR/NOR gates, which provide the flexibility to implement a variety of logic functions within a single package.
  • High-Speed Operation: The device is characterized by its high-speed performance, making it suitable for applications that require fast switching and signal processing capabilities.
  • Power Supply: It operates on a standard power supply voltage, typically 5V, which is common in digital systems, ensuring easy integration with other components.
  • Temperature Range: The MC10104P is designed to operate over a broad temperature range, ensuring reliability and consistent performance under varying environmental conditions.
  • Package Type: Packaged in a standard DIP (Dual In-line Package), the MC10104P is easy to handle and implement on printed circuit boards (PCBs).

Applications

The MC10104P is suitable for a multitude of applications where high-speed logic operations are critical. These include:

  • Computing systems
  • Communication equipment
  • Signal processing units
  • Control systems
  • Instrumentation

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MC10104P is no exception. Each device is manufactured to the highest standards, ensuring that it meets the rigorous demands of industrial and commercial use. Whether you are designing a complex computer system or a simple control circuit, the MC10104P provides the performance and dependability you need.

In summary, the ON Semiconductor MC10104P is a high-quality, high-speed logic gate IC that offers designers a reliable and efficient solution for implementing OR/NOR logic functions in their electronic systems. Its standard package and compatibility with common power supply voltages make it a versatile choice for a wide array of applications.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5358 $58.3234
56+ $2.0808 $116.5248
86+ $2.0157 $173.3502
119+ $1.9507 $232.1333
154+ $1.8857 $290.3978
205+ $1.6906 $346.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess