EN
  • EN
  • DE

MX7541ABQ

Part No MX7541ABQ
Manufacturer Maxim Integrated
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description DAC 1-CH R-2R 12-bit 18-Pin CDIP N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Integral Nonlinearity (INL) 0.5 LSB
Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Number of DAC Channels 1
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Win Source Part Number 1221950-MX7541ABQ
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Maxim Integrated
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MX7541ABQ CAD Model

Description

Maxim Integrated MX7541ABQ DAC

The MX7541ABQ from Maxim Integrated is a precision, 12-bit digital-to-analog converter (DAC) designed to deliver high-performance and accuracy for a wide range of applications. This integrated circuit (IC) is particularly suitable for applications that require a stable and precise analog output, such as industrial control systems, automated test equipment, and high-resolution imaging systems.

One of the standout features of the MX7541ABQ is its 12-bit resolution, which ensures fine granularity in the analog output. This level of resolution is crucial for applications where precise analog signals are necessary to control various parameters accurately. The DAC operates with a single +5V power supply, which simplifies the power management in the system design and helps in reducing the overall power consumption.

The MX7541ABQ comes in a compact and robust package, the CERDIP-24 (Ceramic Dual In-line Package), which enhances its durability and reliability in harsh environments. This packaging also provides excellent thermal performance, ensuring that the DAC maintains its accuracy over a wide temperature range.

With its versatile interface, the MX7541ABQ can easily be interfaced with microprocessors or digital systems. It accepts parallel input data, allowing for quick and efficient communication with the host system. Additionally, the DAC features a double-buffered interface, which permits the simultaneous updating of multiple DACs in a system without any data skew.

The MX7541ABQ also includes a precision internal reference, which eliminates the need for an external reference voltage. This not only saves board space but also reduces system complexity and cost. For applications that require an external reference, the IC provides the flexibility to override the internal reference with an external source.

In summary, the Maxim Integrated MX7541ABQ is a versatile and high-precision DAC that is well-suited for demanding applications where accuracy and stability are paramount. Its ease of integration, coupled with its robust design, makes it an ideal choice for designers looking to enhance their system performance with a reliable analog output solution.

You May Also Be Interested in

Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44MQFP
Need more? Email Us
Texas Instruments
IC MULTI 28BIT TO DGTL 16WQFN
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Wolfson Microelectronics plc
24 BIT STEREO DAC WITH LINE DRI
Need more? Email Us
Microchip Technology
IC DRVR 7 SEG 3 1/2 DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess